Vishay Intertechnology, Inc. RES 143 OHM 1/10W 0.1% 0603 TNPW0603143RBEEA

Description
RES 143ohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 143ohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 143 OHM 1/10W 0.1% 0603 - TNPW0603143RBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 143 OHM 1/10W 0.1% 0603
TNPW0603143RBEEA
RES 143 OHM 1/10W 0.1% 0603 TNPW0603143RBEEA
RES 143ohm 1/10W 0.1% 0603

RES 143ohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 541-TNPW0603143RBEEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0603143RBEEATR-ND
Chip Resistor - Surface Mount 541-TNPW0603143RBEEATR-ND
143 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

143 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW0603143RBEEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0603143RBEEADKR-ND
Chip Resistor - Surface Mount 541-TNPW0603143RBEEADKR-ND
RES 143 OHM 0.1% 0.21W 0603

RES 143 OHM 0.1% 0.21W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW0603143RBEEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0603143RBEEACT-ND
Chip Resistor - Surface Mount 541-TNPW0603143RBEEACT-ND
RES 143 OHM 0.1% 0.21W 0603

RES 143 OHM 0.1% 0.21W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW0603143RBEEA - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
TNPW0603143RBEEA
Chip Resistor - Surface Mount TNPW0603143RBEEA
RES 143 OHM 0.1% 1/8W 0603

RES 143 OHM 0.1% 1/8W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number TNPW0603143RBEEA 541-TNPW0603143RBEEATR-ND TNPW0603143RBEEA
Product Name RES 143 OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603 Surface Mount Technology (SMT / SMD)
Resistance Range 143 ohms 143 ohms 143 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.2100 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1879496-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18000 ohms
View Details
4 suppliers