Vishay Precision Group SMD 8W 50V Resistor TNPW0603143KBEEA

Description
0603 Thin Film Resistor 143kR 0.1% 1/8W 50V SMD Tape & Reel Product overview: TNPW0603143KBEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW0603143KBEEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0603 Thin Film Resistor 143kR 0.1% 1/8W 50V SMD Tape & Reel Product overview: TNPW0603143KBEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW0603143KBEEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 8W 50V Resistor - 52-TNPW0603143KBEEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 8W 50V Resistor
52-TNPW0603143KBEEA
SMD 8W 50V Resistor 52-TNPW0603143KBEEA
0603 Thin Film Resistor 143kR 0.1% 1/8W 50V SMD Tape & Reel Product overview: TNPW0603143KBEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW0603143KBEEA can be used for catalog matching and distributor lookup.

0603 Thin Film Resistor 143kR 0.1% 1/8W 50V SMD Tape & Reel Product overview: TNPW0603143KBEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW0603143KBEEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-TNPW0603143KBEEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0603143KBEEADKR-ND
Chip Resistor - Surface Mount 541-TNPW0603143KBEEADKR-ND
143 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

143 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW0603143KBEEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0603143KBEEACT-ND
Chip Resistor - Surface Mount 541-TNPW0603143KBEEACT-ND
143 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

143 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW0603143KBEEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0603143KBEEATR-ND
Chip Resistor - Surface Mount 541-TNPW0603143KBEEATR-ND
143 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

143 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
RES 143K OHM 1/10W 0.1% 0603 - TNPW0603143KBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 143K OHM 1/10W 0.1% 0603
TNPW0603143KBEEA
RES 143K OHM 1/10W 0.1% 0603 TNPW0603143KBEEA
RES 143Kohm 1/10W 0.1% 0603

RES 143Kohm 1/10W 0.1% 0603

Supplier's Site
Res, Thin Film, 143K, 0.1%, 0.063W, 0603, Reel; Resistance Vishay - 05R3427 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 143K, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
05R3427
Res, Thin Film, 143K, 0.1%, 0.063W, 0603, Reel; Resistance Vishay 05R3427
RES, THIN FILM, 143K, 0.1%, 0.063W, 0603, REEL; Resistance:143kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 143K, 0.1%, 0.063W, 0603, REEL; Resistance:143kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 52-TNPW0603143KBEEA 541-TNPW0603143KBEEADKR-ND TNPW0603143KBEEA 05R3427
Product Name SMD 8W 50V Resistor Chip Resistor - Surface Mount RES 143K OHM 1/10W 0.1% 0603 Res, Thin Film, 143K, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
Resistance Range 143000 ohms 143000 ohms 143000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Operating DC Voltage 75 volts
Operating AC Voltage 75 volts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614881-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 75000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details