Vishay Intertechnology, Inc. RES 140 OHM 1/10W 0.1% 0603 TNPW0603140RBETA

Description
RES 140ohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 140ohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 140 OHM 1/10W 0.1% 0603 - TNPW0603140RBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 140 OHM 1/10W 0.1% 0603
TNPW0603140RBETA
RES 140 OHM 1/10W 0.1% 0603 TNPW0603140RBETA
RES 140ohm 1/10W 0.1% 0603

RES 140ohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - TNPW0603140RBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0603140RBETA-ND
Chip Resistor - Surface Mount TNPW0603140RBETA-ND
140 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

140 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Tnpw-0603 140 0.1% T-9 Rt1 Rohs Compliant Vishay - 39P9643 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw-0603 140 0.1% T-9 Rt1 Rohs Compliant Vishay
39P9643
Tnpw-0603 140 0.1% T-9 Rt1 Rohs Compliant Vishay 39P9643
TNPW-0603 140 0.1% T-9 RT1 ROHS COMPLIANT: NO

TNPW-0603 140 0.1% T-9 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0603140RBETA TNPW0603140RBETA-ND 39P9643
Product Name RES 140 OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Tnpw-0603 140 0.1% T-9 Rt1 Rohs Compliant Vishay
Mounting / Packaging 0603 0603; 0603 0603
Resistance Range 140 ohms 140 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details