Vishay Intertechnology, Inc. Thin Film Resistors - SMD 13.3ohms .5% 25ppm TNPW060313R3DETA

Description
Thin Film Resistors - SMD 13.3ohms .5% 25ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 13.3ohms .5% 25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 13.3ohms .5% 25ppm - TNPW060313R3DETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 13.3ohms .5% 25ppm
TNPW060313R3DETA
Thin Film Resistors - SMD 13.3ohms .5% 25ppm TNPW060313R3DETA
Thin Film Resistors - SMD 13.3ohms .5% 25ppm

Thin Film Resistors - SMD 13.3ohms .5% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - TNPW060313R3DETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW060313R3DETA-ND
Chip Resistor - Surface Mount TNPW060313R3DETA-ND
13.3 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

13.3 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Thin Film Precision Chip Resistors, Tnpw-0603 13.3 .5% T-9 Rt1 Vishay - 14M9217 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Precision Chip Resistors, Tnpw-0603 13.3 .5% T-9 Rt1 Vishay
14M9217
Thin Film Precision Chip Resistors, Tnpw-0603 13.3 .5% T-9 Rt1 Vishay 14M9217
THIN FILM PRECISION CHIP RESISTORS, TNPW-0603 13.3 .5% T-9 RT1

THIN FILM PRECISION CHIP RESISTORS, TNPW-0603 13.3 .5% T-9 RT1

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW060313R3DETA TNPW060313R3DETA-ND 14M9217
Product Name Thin Film Resistors - SMD 13.3ohms .5% 25ppm Chip Resistor - Surface Mount Thin Film Precision Chip Resistors, Tnpw-0603 13.3 .5% T-9 Rt1 Vishay
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 0603
Resistance Range 13.3 ohms 13.3 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details