Vishay Intertechnology, Inc. RES 13.7K OHM 1/10W 0.1% 0603 TNPW060313K7BEEN

Description
RES 13.7Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 13.7Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13.7K OHM 1/10W 0.1% 0603 - TNPW060313K7BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.7K OHM 1/10W 0.1% 0603
TNPW060313K7BEEN
RES 13.7K OHM 1/10W 0.1% 0603 TNPW060313K7BEEN
RES 13.7Kohm 1/10W 0.1% 0603

RES 13.7Kohm 1/10W 0.1% 0603

Supplier's Site
SMD 10W Resistor - 52-TNPW060313K7BEEN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10W Resistor
52-TNPW060313K7BEEN
SMD 10W Resistor 52-TNPW060313K7BEEN
13.7kR 0.1% 1/10W 0603 SMD Resistor Product overview: TNPW060313K7BEEN from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW060313K7BEEN can be used for catalog matching and distributor lookup.

13.7kR 0.1% 1/10W 0603 SMD Resistor Product overview: TNPW060313K7BEEN from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW060313K7BEEN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-TNPW060313K7BEENTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW060313K7BEENTR-ND
Chip Resistor - Surface Mount 541-TNPW060313K7BEENTR-ND
13.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

13.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW060313K7BEENCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW060313K7BEENCT-ND
Chip Resistor - Surface Mount 541-TNPW060313K7BEENCT-ND
RES 13.7K OHM 0.1% 0.21W 0603

RES 13.7K OHM 0.1% 0.21W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW060313K7BEENDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW060313K7BEENDKR-ND
Chip Resistor - Surface Mount 541-TNPW060313K7BEENDKR-ND
RES 13.7K OHM 0.1% 0.21W 0603

RES 13.7K OHM 0.1% 0.21W 0603

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors Resistors
Product Number TNPW060313K7BEEN 52-TNPW060313K7BEEN 541-TNPW060313K7BEENTR-ND
Product Name RES 13.7K OHM 1/10W 0.1% 0603 SMD 10W Resistor Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 13700 ohms 13700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.2100 watts
Operating DC Voltage 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375401-BVE-M-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details