Vishay Precision Group Thin Film Chip ResistorSeries:TNPW; Resistance:13.3kohm; Resistance Tolerance:+/- 0.1%; Power Rati... TNPW060313K3BETA

Description
Thin Film Chip ResistorSeries:TNPW; Resistance:13.3kohm; Resistance Tolerance:+/- 0.1%; Power Rati...
Request a Quote Datasheet
Description
Thin Film Chip ResistorSeries:TNPW; Resistance:13.3kohm; Resistance Tolerance:+/- 0.1%; Power Rati...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Chip ResistorSeries:TNPW; Resistance:13.3kohm; Resistance Tolerance:+/- 0.1%; Power Rati... - TNPW060313K3BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Chip ResistorSeries:TNPW; Resistance:13.3kohm; Resistance Tolerance:+/- 0.1%; Power Rati...
TNPW060313K3BETA
Thin Film Chip ResistorSeries:TNPW; Resistance:13.3kohm; Resistance Tolerance:+/- 0.1%; Power Rati... TNPW060313K3BETA
Thin Film Chip ResistorSeries:TNPW; Resistance:13.3kohm; Resistance Tolerance:+/- 0.1%; Power Rati...

Thin Film Chip ResistorSeries:TNPW; Resistance:13.3kohm; Resistance Tolerance:+/- 0.1%; Power Rati...

Supplier's Site
Chip Resistor - Surface Mount - TNPW060313K3BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW060313K3BETA-ND
Chip Resistor - Surface Mount TNPW060313K3BETA-ND
13.3 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

13.3 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Res, Thin Film, 13K3, 0.1%, 0.1W, 0603; Resistance Vishay - 95C2400 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 13K3, 0.1%, 0.1W, 0603; Resistance Vishay
95C2400
Res, Thin Film, 13K3, 0.1%, 0.1W, 0603; Resistance Vishay 95C2400
RES, THIN FILM, 13K3, 0.1%, 0.1W, 0603; Resistance:13.3kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Reliability; Qualification:- RoHS Compliant: No

RES, THIN FILM, 13K3, 0.1%, 0.1W, 0603; Resistance:13.3kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Reliability; Qualification:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW060313K3BETA TNPW060313K3BETA-ND 95C2400
Product Name Thin Film Chip ResistorSeries:TNPW; Resistance:13.3kohm; Resistance Tolerance:+/- 0.1%; Power Rati... Chip Resistor - Surface Mount Res, Thin Film, 13K3, 0.1%, 0.1W, 0603; Resistance Vishay
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1469510 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers