Vishay Precision Group RES 13.3K OHM 1/10W 0.1% 0603 TNPW060313K3BEEA

Description
RES 13.3Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 13.3Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13.3K OHM 1/10W 0.1% 0603 - TNPW060313K3BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.3K OHM 1/10W 0.1% 0603
TNPW060313K3BEEA
RES 13.3K OHM 1/10W 0.1% 0603 TNPW060313K3BEEA
RES 13.3Kohm 1/10W 0.1% 0603

RES 13.3Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 541-1992-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1992-2-ND
Chip Resistor - Surface Mount 541-1992-2-ND
13.3 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

13.3 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1992-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1992-1-ND
Chip Resistor - Surface Mount 541-1992-1-ND
13.3 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

13.3 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1992-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1992-6-ND
Chip Resistor - Surface Mount 541-1992-6-ND
13.3 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

13.3 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - TNPW060313K3BEEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
TNPW060313K3BEEA
Resistors - Chip Resistor - Surface Mount TNPW060313K3BEEA
RES 13.3K OHM 0.1% 0.21W 0603

RES 13.3K OHM 0.1% 0.21W 0603

Supplier's Site
Res, Thin Film, 13K3, 0.1%, 0.063W, 0603, Reel; Resistance Vishay - 05R3391 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 13K3, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
05R3391
Res, Thin Film, 13K3, 0.1%, 0.063W, 0603, Reel; Resistance Vishay 05R3391
RES, THIN FILM, 13K3, 0.1%, 0.063W, 0603, REEL; Resistance:13.3kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 13K3, 0.1%, 0.063W, 0603, REEL; Resistance:13.3kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 13K3, 0.1%, 0.125W, Thin Film, Smd; Resistance Vishay - 85AJ1059 - Newark, An Avnet Company
Chicago, IL, United States
Res, 13K3, 0.1%, 0.125W, Thin Film, Smd; Resistance Vishay
85AJ1059
Res, 13K3, 0.1%, 0.125W, Thin Film, Smd; Resistance Vishay 85AJ1059
RES, 13K3, 0.1%, 0.125W, THIN FILM, SMD; Resistance:13.3kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 13K3, 0.1%, 0.125W, THIN FILM, SMD; Resistance:13.3kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number TNPW060313K3BEEA 541-1992-2-ND TNPW060313K3BEEA 05R3391
Product Name RES 13.3K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thin Film, 13K3, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
Mounting / Packaging 0603 0603; 0603 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Resistance Range 13300 ohms 13300 ohms 13300 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.2100 watts 0.2100 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1622825-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2400 ohms
View Details
2 suppliers