Vishay Precision Group Chip Resistor - Surface Mount TNPW060313K0BEEA

Description
13 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
13 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-3167-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3167-1-ND
Chip Resistor - Surface Mount 541-3167-1-ND
13 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

13 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3167-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3167-6-ND
Chip Resistor - Surface Mount 541-3167-6-ND
13 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

13 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3167-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3167-2-ND
Chip Resistor - Surface Mount 541-3167-2-ND
13 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

13 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
SMD 125mW Resistor - 52-TNPW060313K0BEEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 125mW Resistor
52-TNPW060313K0BEEA
SMD 125mW Resistor 52-TNPW060313K0BEEA
13kR 0.1% 125mW 0603 SMD Thin Film Resistor Product overview: TNPW060313K0BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 125mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 125mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW060313K0BEEA can be used for catalog matching and distributor lookup.

13kR 0.1% 125mW 0603 SMD Thin Film Resistor Product overview: TNPW060313K0BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 125mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 125mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW060313K0BEEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
THIN FILM,0603,13K,.1%,25PPM,T/R,HAZMAT - TNPW060313K0BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,0603,13K,.1%,25PPM,T/R,HAZMAT
TNPW060313K0BEEA
THIN FILM,0603,13K,.1%,25PPM,T/R,HAZMAT TNPW060313K0BEEA
THIN FILM,0603,13K,.1%,25 PPM,T/R,HAZMAT

THIN FILM,0603,13K,.1%,25PPM,T/R,HAZMAT

Supplier's Site
Surface Mount Resistors - 2620683 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2620683
Surface Mount Resistors 2620683
Vishay TNPW060313K0BEEA

Vishay TNPW060313K0BEEA

Supplier's Site
Surface Mount Resistors - 2620682 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2620682
Surface Mount Resistors 2620682
Vishay TNPW060313K0BEEA

Vishay TNPW060313K0BEEA

Supplier's Site
Surface Mount Resistors - 2620683P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2620683P
Surface Mount Resistors 2620683P
Vishay TNPW060313K0BEEA

Vishay TNPW060313K0BEEA

Supplier's Site
Res, Thin Film, 13K, 0.1%, 0.063W, 0603, Reel; Resistance Vishay - 05R3387 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 13K, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
05R3387
Res, Thin Film, 13K, 0.1%, 0.063W, 0603, Reel; Resistance Vishay 05R3387
RES, THIN FILM, 13K, 0.1%, 0.063W, 0603, REEL; Resistance:13kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 13K, 0.1%, 0.063W, 0603, REEL; Resistance:13kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 13K, 0.1%, 0.125W, Thin Film, Smd; Resistance Vishay - 85AJ1058 - Newark, An Avnet Company
Chicago, IL, United States
Res, 13K, 0.1%, 0.125W, Thin Film, Smd; Resistance Vishay
85AJ1058
Res, 13K, 0.1%, 0.125W, Thin Film, Smd; Resistance Vishay 85AJ1058
RES, 13K, 0.1%, 0.125W, THIN FILM, SMD; Resistance:13kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:75VRoHS Compliant: Yes

RES, 13K, 0.1%, 0.125W, THIN FILM, SMD; Resistance:13kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 13K, 0.1%, 0.125W, 0603 Rohs Compliant Vishay - 85AH5636 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 13K, 0.1%, 0.125W, 0603 Rohs Compliant Vishay
85AH5636
Res, Aec-Q200, 13K, 0.1%, 0.125W, 0603 Rohs Compliant Vishay 85AH5636
RES, AEC-Q200, 13K, 0.1%, 0.125W, 0603 ROHS COMPLIANT: YES

RES, AEC-Q200, 13K, 0.1%, 0.125W, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Chip Resistor - Surface Mount - TNPW060313K0BEEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW060313K0BEEA
Chip Resistor - Surface Mount TNPW060313K0BEEA
RES 13K OHM 0.1% 1/10W 0603

RES 13K OHM 0.1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 541-3167-1-ND 52-TNPW060313K0BEEA TNPW060313K0BEEA 2620683 05R3387 85AJ1058 85AH5636 TNPW060313K0BEEA
Product Name Chip Resistor - Surface Mount SMD 125mW Resistor THIN FILM,0603,13K,.1%,25PPM,T/R,HAZMAT Surface Mount Resistors Res, Thin Film, 13K, 0.1%, 0.063W, 0603, Reel; Resistance Vishay Res, 13K, 0.1%, 0.125W, Thin Film, Smd; Resistance Vishay Res, Aec-Q200, 13K, 0.1%, 0.125W, 0603 Rohs Compliant Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) THIN FILM Thin Film (Chip) Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric] 0603
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details