Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW0603138KBEEA

Description
138 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote
Description
138 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TNPW0603138KBEEA is a surface mount chip resistor from Lingto Electronic Limited, designed for high stability and reliability in various electronic applications. It features a resistance value of 138 kΩ with a tolerance of ±0.1%, making it suitable for precision applications. The resistor has a rated power dissipation of 0.210 W and can operate at a maximum voltage of 100 V. It is qualified to AEC-Q200 standards, indicating its suitability for automotive applications. The operating temperature range is from -55 °C to 175 °C, allowing for versatility in different environmental conditions. The resistor also exhibits excellent moisture and sulfur resistance, ensuring long-term stability and performance. This component is ideal for use in automotive, industrial, test and measuring equipment, and medical devices where reliability is critical.

Datasheet Summary
Powered by GS/AI

The TNPW0603138KBEEA is a surface mount chip resistor from Lingto Electronic Limited, designed for high stability and reliability in various electronic applications. It features a resistance value of 138 kΩ with a tolerance of ±0.1%, making it suitable for precision applications. The resistor has a rated power dissipation of 0.210 W and can operate at a maximum voltage of 100 V. It is qualified to AEC-Q200 standards, indicating its suitability for automotive applications. The operating temperature range is from -55 °C to 175 °C, allowing for versatility in different environmental conditions. The resistor also exhibits excellent moisture and sulfur resistance, ensuring long-term stability and performance. This component is ideal for use in automotive, industrial, test and measuring equipment, and medical devices where reliability is critical.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW0603138KBEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0603138KBEEA-ND
Chip Resistor - Surface Mount TNPW0603138KBEEA-ND
138 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

138 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW0603138KBEEA - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
TNPW0603138KBEEA
Chip Resistor - Surface Mount TNPW0603138KBEEA
RES 138K OHM 0.1% 1/8W 0603

RES 138K OHM 0.1% 1/8W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number TNPW0603138KBEEA-ND TNPW0603138KBEEA
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 2176756-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 40200 ohms
View Details
2 suppliers
Surface Mount Resistors - 2573145 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 100 ohms
View Details