Vishay Intertechnology, Inc. RES 137 OHM 1/10W 0.1% 0603 TNPW0603137RBEEA

Description
RES 137ohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 137ohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 137 OHM 1/10W 0.1% 0603 - TNPW0603137RBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 137 OHM 1/10W 0.1% 0603
TNPW0603137RBEEA
RES 137 OHM 1/10W 0.1% 0603 TNPW0603137RBEEA
RES 137ohm 1/10W 0.1% 0603

RES 137ohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 541-TNPW0603137RBEEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0603137RBEEACT-ND
Chip Resistor - Surface Mount 541-TNPW0603137RBEEACT-ND
RES 137 OHM 0.1% 0.21W 0603

RES 137 OHM 0.1% 0.21W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW0603137RBEEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0603137RBEEATR-ND
Chip Resistor - Surface Mount 541-TNPW0603137RBEEATR-ND
137 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

137 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW0603137RBEEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0603137RBEEADKR-ND
Chip Resistor - Surface Mount 541-TNPW0603137RBEEADKR-ND
RES 137 OHM 0.1% 0.21W 0603

RES 137 OHM 0.1% 0.21W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW0603137RBEEA - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
TNPW0603137RBEEA
Chip Resistor - Surface Mount TNPW0603137RBEEA
RES 137 OHM 0.1% 1/8W 0603

RES 137 OHM 0.1% 1/8W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number TNPW0603137RBEEA 541-TNPW0603137RBEEACT-ND TNPW0603137RBEEA
Product Name RES 137 OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603 Surface Mount Technology (SMT / SMD)
Resistance Range 137 ohms 137 ohms 137 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.2100 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers