Vishay Precision Group Chip Resistor - Surface Mount TNPW0603135KBEEA

Description
RES 135K OHM 0.1% 0.21W 0603
Request a Quote Datasheet
Description
RES 135K OHM 0.1% 0.21W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-TNPW0603135KBEEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0603135KBEEADKR-ND
Chip Resistor - Surface Mount 541-TNPW0603135KBEEADKR-ND
RES 135K OHM 0.1% 0.21W 0603

RES 135K OHM 0.1% 0.21W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW0603135KBEEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0603135KBEEATR-ND
Chip Resistor - Surface Mount 541-TNPW0603135KBEEATR-ND
135 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

135 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW0603135KBEEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0603135KBEEACT-ND
Chip Resistor - Surface Mount 541-TNPW0603135KBEEACT-ND
RES 135K OHM 0.1% 0.21W 0603

RES 135K OHM 0.1% 0.21W 0603

Buy Now Datasheet
Res Thin Film 0603 135K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R - TNPW0603135KBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0603 135K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R
TNPW0603135KBEEA
Res Thin Film 0603 135K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R TNPW0603135KBEEA
Res Thin Film 0603 135K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R

Res Thin Film 0603 135K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R

Supplier's Site
SMD 8W 75V Resistor - 52-TNPW0603135KBEEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 8W 75V Resistor
52-TNPW0603135KBEEA
SMD 8W 75V Resistor 52-TNPW0603135KBEEA
0603 Thin Film Resistor 135kΩ 0.1% 1/8W 75V SMD Tape & Reel Product overview: TNPW0603135KBEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW0603135KBEEA can be used for catalog matching and distributor lookup.

0603 Thin Film Resistor 135kΩ 0.1% 1/8W 75V SMD Tape & Reel Product overview: TNPW0603135KBEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW0603135KBEEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thin Film, 135K, 0.1%, 0.063W, 0603, Reel; Resistance Vishay - 05R3405 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 135K, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
05R3405
Res, Thin Film, 135K, 0.1%, 0.063W, 0603, Reel; Resistance Vishay 05R3405
RES, THIN FILM, 135K, 0.1%, 0.063W, 0603, REEL; Resistance:135kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 135K, 0.1%, 0.063W, 0603, REEL; Resistance:135kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - TNPW0603135KBEEA - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
TNPW0603135KBEEA
Chip Resistor - Surface Mount TNPW0603135KBEEA
RES 135K OHM 0.1% 1/8W 0603

RES 135K OHM 0.1% 1/8W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-TNPW0603135KBEEADKR-ND TNPW0603135KBEEA 52-TNPW0603135KBEEA 05R3405 TNPW0603135KBEEA
Product Name Chip Resistor - Surface Mount Res Thin Film 0603 135K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R SMD 8W 75V Resistor Res, Thin Film, 135K, 0.1%, 0.063W, 0603, Reel; Resistance Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R514JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details