Vishay Intertechnology, Inc. SMD 133 Ohm 10W Resistor TNPW0603133RBEEA

Description
Res Thin Film 0603 133 Ohm 0.1% 1/10W ±25ppm/°C Molded SMD SMD Paper T/R Product overview: TNPW0603133RBEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 133 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 133 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW0603133RBEEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Thin Film 0603 133 Ohm 0.1% 1/10W ±25ppm/°C Molded SMD SMD Paper T/R Product overview: TNPW0603133RBEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 133 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 133 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW0603133RBEEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 133 Ohm 10W Resistor - 52-TNPW0603133RBEEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 133 Ohm 10W Resistor
52-TNPW0603133RBEEA
SMD 133 Ohm 10W Resistor 52-TNPW0603133RBEEA
Res Thin Film 0603 133 Ohm 0.1% 1/10W ±25ppm/°C Molded SMD SMD Paper T/R Product overview: TNPW0603133RBEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 133 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 133 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW0603133RBEEA can be used for catalog matching and distributor lookup.

Res Thin Film 0603 133 Ohm 0.1% 1/10W ±25ppm/°C Molded SMD SMD Paper T/R Product overview: TNPW0603133RBEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 133 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 133 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW0603133RBEEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 133 OHM 1/10W 0.1% 0603 - TNPW0603133RBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 133 OHM 1/10W 0.1% 0603
TNPW0603133RBEEA
RES 133 OHM 1/10W 0.1% 0603 TNPW0603133RBEEA
RES 133ohm 1/10W 0.1% 0603

RES 133ohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 541-TNPW0603133RBEEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0603133RBEEATR-ND
Chip Resistor - Surface Mount 541-TNPW0603133RBEEATR-ND
133 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

133 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW0603133RBEEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0603133RBEEACT-ND
Chip Resistor - Surface Mount 541-TNPW0603133RBEEACT-ND
133 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

133 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW0603133RBEEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0603133RBEEADKR-ND
Chip Resistor - Surface Mount 541-TNPW0603133RBEEADKR-ND
133 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

133 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors Resistors
Product Number 52-TNPW0603133RBEEA TNPW0603133RBEEA 541-TNPW0603133RBEEATR-ND
Product Name SMD 133 Ohm 10W Resistor RES 133 OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount
Resistance Range 133 ohms 133 ohms 133 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Operating DC Voltage 75 volts
Operating AC Voltage 75 volts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD5624FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1-1614894-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 243000 ohms
View Details
2 suppliers