Vishay Precision Group RES 133K OHM 1/10W 0.1% 0603 TNPW0603133KBEEA

Description
RES 133Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 133Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 133K OHM 1/10W 0.1% 0603 - TNPW0603133KBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 133K OHM 1/10W 0.1% 0603
TNPW0603133KBEEA
RES 133K OHM 1/10W 0.1% 0603 TNPW0603133KBEEA
RES 133Kohm 1/10W 0.1% 0603

RES 133Kohm 1/10W 0.1% 0603

Supplier's Site
SMD 100mW 75V Resistor - 52-TNPW0603133KBEEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100mW 75V Resistor
52-TNPW0603133KBEEA
SMD 100mW 75V Resistor 52-TNPW0603133KBEEA
Thin Film Resistor, 133kR, 0.1%, 0603 SMD, 100mW, 75V Product overview: TNPW0603133KBEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100mW, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100mW, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW0603133KBEEA can be used for catalog matching and distributor lookup.

Thin Film Resistor, 133kR, 0.1%, 0603 SMD, 100mW, 75V Product overview: TNPW0603133KBEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100mW, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100mW, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW0603133KBEEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-TNPW0603133KBEEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0603133KBEEACT-ND
Chip Resistor - Surface Mount 541-TNPW0603133KBEEACT-ND
133 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

133 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW0603133KBEEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0603133KBEEATR-ND
Chip Resistor - Surface Mount 541-TNPW0603133KBEEATR-ND
133 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

133 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW0603133KBEEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0603133KBEEADKR-ND
Chip Resistor - Surface Mount 541-TNPW0603133KBEEADKR-ND
133 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

133 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - TNPW0603133KBEEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
TNPW0603133KBEEA
Resistors - Chip Resistor - Surface Mount TNPW0603133KBEEA
RES 133K OHM 0.1% 0.21W 0603

RES 133K OHM 0.1% 0.21W 0603

Supplier's Site
Chip Resistor - Surface Mount - TNPW0603133KBEEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW0603133KBEEA
Chip Resistor - Surface Mount TNPW0603133KBEEA
RES 133K OHM 0.1% 1/10W 0603

RES 133K OHM 0.1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number TNPW0603133KBEEA 52-TNPW0603133KBEEA 541-TNPW0603133KBEEACT-ND TNPW0603133KBEEA TNPW0603133KBEEA
Product Name RES 133K OHM 1/10W 0.1% 0603 SMD 100mW 75V Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603 0603; 0603 (1608 Metric)
Resistance Range 133000 ohms 133000 ohms 133000 ohms 133000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.2100 watts 0.2100 watts 0.2100 watts
Operating DC Voltage 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details