Vishay Intertechnology, Inc. RES 130-OHM 0.1% 0.1W 25PPM THIN-FILM SMD-0603 TR-7-PA TNPW0603130RBETA

Description
RES 130-OHM 0.1% 0.1W 25PPM THIN-FILM SMD-0603 TR-7-PA
Request a Quote Datasheet
Description
RES 130-OHM 0.1% 0.1W 25PPM THIN-FILM SMD-0603 TR-7-PA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 130-OHM 0.1% 0.1W 25PPM THIN-FILM SMD-0603 TR-7-PA - TNPW0603130RBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 130-OHM 0.1% 0.1W 25PPM THIN-FILM SMD-0603 TR-7-PA
TNPW0603130RBETA
RES 130-OHM 0.1% 0.1W 25PPM THIN-FILM SMD-0603 TR-7-PA TNPW0603130RBETA
RES 130-OHM 0.1% 0.1W 25PPM THIN-FILM SMD-0603 TR-7-PA

RES 130-OHM 0.1% 0.1W 25PPM THIN-FILM SMD-0603 TR-7-PA

Supplier's Site
Chip Resistor - Surface Mount - TNPW0603130RBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0603130RBETA-ND
Chip Resistor - Surface Mount TNPW0603130RBETA-ND
130 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

130 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW0603130RBETA TNPW0603130RBETA-ND
Product Name RES 130-OHM 0.1% 0.1W 25PPM THIN-FILM SMD-0603 TR-7-PA Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1000 watts 0.1000 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details