Vishay Intertechnology, Inc. RES 130 OHM 1/10W 0.1% 0603 TNPW0603130RBEEA

Description
RES 130ohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 130ohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 130 OHM 1/10W 0.1% 0603 - TNPW0603130RBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 130 OHM 1/10W 0.1% 0603
TNPW0603130RBEEA
RES 130 OHM 1/10W 0.1% 0603 TNPW0603130RBEEA
RES 130ohm 1/10W 0.1% 0603

RES 130ohm 1/10W 0.1% 0603

Supplier's Site
SMD 130 Ohm 10W Resistor - 52-TNPW0603130RBEEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 130 Ohm 10W Resistor
52-TNPW0603130RBEEA
SMD 130 Ohm 10W Resistor 52-TNPW0603130RBEEA
Res Thin Film 0603 130 Ohm 0.1% 1/10W ±25ppm/°C Molded SMD SMD Paper T/R Product overview: TNPW0603130RBEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 130 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 130 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW0603130RBEEA can be used for catalog matching and distributor lookup.

Res Thin Film 0603 130 Ohm 0.1% 1/10W ±25ppm/°C Molded SMD SMD Paper T/R Product overview: TNPW0603130RBEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 130 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 130 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW0603130RBEEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-TNPW0603130RBEEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0603130RBEEACT-ND
Chip Resistor - Surface Mount 541-TNPW0603130RBEEACT-ND
130 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

130 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW0603130RBEEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0603130RBEEADKR-ND
Chip Resistor - Surface Mount 541-TNPW0603130RBEEADKR-ND
130 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

130 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW0603130RBEEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0603130RBEEATR-ND
Chip Resistor - Surface Mount 541-TNPW0603130RBEEATR-ND
130 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

130 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors Resistors
Product Number TNPW0603130RBEEA 52-TNPW0603130RBEEA 541-TNPW0603130RBEEACT-ND
Product Name RES 130 OHM 1/10W 0.1% 0603 SMD 130 Ohm 10W Resistor Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 130 ohms 130 ohms 130 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.2100 watts
Operating DC Voltage 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers