Vishay Intertechnology, Inc. RES 130K OHM 1/10W 0.1% 0603 TNPW0603130KBEEA

Description
RES 130Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 130Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 130K OHM 1/10W 0.1% 0603 - TNPW0603130KBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 130K OHM 1/10W 0.1% 0603
TNPW0603130KBEEA
RES 130K OHM 1/10W 0.1% 0603 TNPW0603130KBEEA
RES 130Kohm 1/10W 0.1% 0603

RES 130Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 541-3585-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3585-1-ND
Chip Resistor - Surface Mount 541-3585-1-ND
130 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

130 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3585-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3585-6-ND
Chip Resistor - Surface Mount 541-3585-6-ND
130 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

130 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3585-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3585-2-ND
Chip Resistor - Surface Mount 541-3585-2-ND
130 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

130 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - TNPW0603130KBEEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
TNPW0603130KBEEA
Resistors - Chip Resistor - Surface Mount TNPW0603130KBEEA
RES 130K OHM 0.1% 0.21W 0603

RES 130K OHM 0.1% 0.21W 0603

Supplier's Site
Res, Thin Film, 130K, 0.1%, 0.063W, 0603, Reel; Resistance Vishay - 05R3399 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 130K, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
05R3399
Res, Thin Film, 130K, 0.1%, 0.063W, 0603, Reel; Resistance Vishay 05R3399
RES, THIN FILM, 130K, 0.1%, 0.063W, 0603, REEL; Resistance:130kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 130K, 0.1%, 0.063W, 0603, REEL; Resistance:130kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number TNPW0603130KBEEA 541-3585-1-ND TNPW0603130KBEEA 05R3399
Product Name RES 130K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thin Film, 130K, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
Mounting / Packaging 0603 0603; 0603 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Resistance Range 130000 ohms 130000 ohms 130000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.2100 watts 0.2100 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176088-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1580 ohms
View Details
3 suppliers
Surface Mount Resistors - 2567465 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Resistors - Chip Resistor - Surface Mount - 1375453-BVE-A-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C303J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details