Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW060312R7FETA

Description
12.7 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet
Description
12.7 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW060312R7FETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW060312R7FETA-ND
Chip Resistor - Surface Mount TNPW060312R7FETA-ND
12.7 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

12.7 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW060312R7FETA - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
TNPW060312R7FETA
Chip Resistor - Surface Mount TNPW060312R7FETA
RES 12.7 OHM 1% 1/10W 0603

RES 12.7 OHM 1% 1/10W 0603

Supplier's Site Datasheet
Chip Resistor - Surface Mount - TNPW060312R7FETA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW060312R7FETA
Chip Resistor - Surface Mount TNPW060312R7FETA
RES 12.7 OHM 1% 1/10W 0603

RES 12.7 OHM 1% 1/10W 0603

Supplier's Site Datasheet
Tnpw, 0603, 12.7 Ohm, 1%, 25 Ppm Vishay - 65C6173 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0603, 12.7 Ohm, 1%, 25 Ppm Vishay
65C6173
Tnpw, 0603, 12.7 Ohm, 1%, 25 Ppm Vishay 65C6173
TNPW, 0603, 12.7 Ohm, 1%, 25 ppm

TNPW, 0603, 12.7 Ohm, 1%, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number TNPW060312R7FETA-ND TNPW060312R7FETA TNPW060312R7FETA 65C6173
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Chip Resistor - Surface Mount Tnpw, 0603, 12.7 Ohm, 1%, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD) 0603
Resistance Range 12.7 ohms 12.7 ohms 12.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details