Vishay Intertechnology, Inc. RES 12.7 OHM 1/10W 0.1% 0603 TNPW060312R7BETA

Description
RES 12.7ohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 12.7ohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.7 OHM 1/10W 0.1% 0603 - TNPW060312R7BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.7 OHM 1/10W 0.1% 0603
TNPW060312R7BETA
RES 12.7 OHM 1/10W 0.1% 0603 TNPW060312R7BETA
RES 12.7ohm 1/10W 0.1% 0603

RES 12.7ohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - TNPW060312R7BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW060312R7BETA-ND
Chip Resistor - Surface Mount TNPW060312R7BETA-ND
12.7 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

12.7 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 0603, 12.7 Ohm, 0.1%, 25 Ppm Vishay - 65C6172 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0603, 12.7 Ohm, 0.1%, 25 Ppm Vishay
65C6172
Tnpw, 0603, 12.7 Ohm, 0.1%, 25 Ppm Vishay 65C6172
TNPW, 0603, 12.7 Ohm, 0.1%, 25 ppm

TNPW, 0603, 12.7 Ohm, 0.1%, 25 ppm

Supplier's Site
Chip Resistor - Surface Mount - TNPW060312R7BETA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW060312R7BETA
Chip Resistor - Surface Mount TNPW060312R7BETA
RES 12.7 OHM 0.1% 1/10W 0603

RES 12.7 OHM 0.1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number TNPW060312R7BETA TNPW060312R7BETA-ND 65C6172 TNPW060312R7BETA
Product Name RES 12.7 OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Tnpw, 0603, 12.7 Ohm, 0.1%, 25 Ppm Vishay Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603 0603
Resistance Range 12.7 ohms 12.7 ohms 12.7 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD273JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details