Vishay Intertechnology, Inc. Thin Film Chip ResistorSeries:TNPW; Resistance:12ohm; Resistance Tolerance:+/- 0.1%; Power Rating:... TNPW060312R0DETA

Description
Thin Film Chip ResistorSeries:TNPW; Resistance:12ohm; Resistance Tolerance:+/- 0.1%; Power Rating:...
Request a Quote Datasheet
Description
Thin Film Chip ResistorSeries:TNPW; Resistance:12ohm; Resistance Tolerance:+/- 0.1%; Power Rating:...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Chip ResistorSeries:TNPW; Resistance:12ohm; Resistance Tolerance:+/- 0.1%; Power Rating:... - TNPW060312R0DETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Chip ResistorSeries:TNPW; Resistance:12ohm; Resistance Tolerance:+/- 0.1%; Power Rating:...
TNPW060312R0DETA
Thin Film Chip ResistorSeries:TNPW; Resistance:12ohm; Resistance Tolerance:+/- 0.1%; Power Rating:... TNPW060312R0DETA
Thin Film Chip ResistorSeries:TNPW; Resistance:12ohm; Resistance Tolerance:+/- 0.1%; Power Rating:...

Thin Film Chip ResistorSeries:TNPW; Resistance:12ohm; Resistance Tolerance:+/- 0.1%; Power Rating:...

Supplier's Site
Chip Resistor - Surface Mount - TNPW060312R0DETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW060312R0DETA-ND
Chip Resistor - Surface Mount TNPW060312R0DETA-ND
12 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

12 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Resistor, Thin Film, 12 Ohm, 100Mw, 0.5%; Resistance Vishay - 95C2392 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 12 Ohm, 100Mw, 0.5%; Resistance Vishay
95C2392
Resistor, Thin Film, 12 Ohm, 100Mw, 0.5%; Resistance Vishay 95C2392
RESISTOR, THIN FILM, 12 OHM, 100mW, 0.5%; Resistance:12ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Reliability; Qualification:- RoHS Compliant: No

RESISTOR, THIN FILM, 12 OHM, 100mW, 0.5%; Resistance:12ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Reliability; Qualification:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW060312R0DETA TNPW060312R0DETA-ND 95C2392
Product Name Thin Film Chip ResistorSeries:TNPW; Resistance:12ohm; Resistance Tolerance:+/- 0.1%; Power Rating:... Chip Resistor - Surface Mount Resistor, Thin Film, 12 Ohm, 100Mw, 0.5%; Resistance Vishay
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Resistance Range 12 ohms 12 ohms 12 ohms
Tolerance 0.1000 +/- % 0.5000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details