Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW060312K7DETA

Description
12.7 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet
Description
12.7 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW060312K7DETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW060312K7DETA-ND
Chip Resistor - Surface Mount TNPW060312K7DETA-ND
12.7 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

12.7 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Res Thin Film 0603 12.7K Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R - TNPW060312K7DETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0603 12.7K Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R
TNPW060312K7DETA
Res Thin Film 0603 12.7K Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R TNPW060312K7DETA
Res Thin Film 0603 12.7K Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R

Res Thin Film 0603 12.7K Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R

Supplier's Site
Tnpw-0603 12.7K 0.5% T-9 Rt1 Vishay - 69K1355 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw-0603 12.7K 0.5% T-9 Rt1 Vishay
69K1355
Tnpw-0603 12.7K 0.5% T-9 Rt1 Vishay 69K1355
TNPW-0603 12.7K 0.5% T-9 RT1

TNPW-0603 12.7K 0.5% T-9 RT1

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW060312K7DETA-ND TNPW060312K7DETA 69K1355
Product Name Chip Resistor - Surface Mount Res Thin Film 0603 12.7K Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R Tnpw-0603 12.7K 0.5% T-9 Rt1 Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details