Vishay Intertechnology, Inc. Res Thin Film 0603 12.7K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R TNPW060312K7BECN

Description
Res Thin Film 0603 12.7K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thin Film 0603 12.7K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0603 12.7K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R - TNPW060312K7BECN - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0603 12.7K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R
TNPW060312K7BECN
Res Thin Film 0603 12.7K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R TNPW060312K7BECN
Res Thin Film 0603 12.7K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R

Res Thin Film 0603 12.7K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW060312K7BECN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW060312K7BECN-ND
Chip Resistor - Surface Mount TNPW060312K7BECN-ND
12.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

12.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Tnpw-0603 12.7K 0.1% T-9 R52 Vishay - 61M2608 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw-0603 12.7K 0.1% T-9 R52 Vishay
61M2608
Tnpw-0603 12.7K 0.1% T-9 R52 Vishay 61M2608
TNPW-0603 12.7K 0.1% T-9 R52

TNPW-0603 12.7K 0.1% T-9 R52

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW060312K7BECN TNPW060312K7BECN-ND 61M2608
Product Name Res Thin Film 0603 12.7K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount Tnpw-0603 12.7K 0.1% T-9 R52 Vishay
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 10 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4C512J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers