Vishay Intertechnology, Inc. SMD 10W Resistor TNPW060312K3BEEA

Description
Res Thin Film 0603 12.3K Ohm 0.1% 1/10W ±25ppm/C Molded SMD Paper T/R Product overview: TNPW060312K3BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW060312K3BEEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Thin Film 0603 12.3K Ohm 0.1% 1/10W ±25ppm/C Molded SMD Paper T/R Product overview: TNPW060312K3BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW060312K3BEEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 10W Resistor - 52-TNPW060312K3BEEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10W Resistor
52-TNPW060312K3BEEA
SMD 10W Resistor 52-TNPW060312K3BEEA
Res Thin Film 0603 12.3K Ohm 0.1% 1/10W ±25ppm/C Molded SMD Paper T/R Product overview: TNPW060312K3BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW060312K3BEEA can be used for catalog matching and distributor lookup.

Res Thin Film 0603 12.3K Ohm 0.1% 1/10W ±25ppm/C Molded SMD Paper T/R Product overview: TNPW060312K3BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW060312K3BEEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-TNPW060312K3BEEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW060312K3BEEATR-ND
Chip Resistor - Surface Mount 541-TNPW060312K3BEEATR-ND
12.3 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

12.3 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW060312K3BEEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW060312K3BEEADKR-ND
Chip Resistor - Surface Mount 541-TNPW060312K3BEEADKR-ND
RES 12.3K OHM 0.1% 0.21W 0603

RES 12.3K OHM 0.1% 0.21W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW060312K3BEEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW060312K3BEEACT-ND
Chip Resistor - Surface Mount 541-TNPW060312K3BEEACT-ND
RES 12.3K OHM 0.1% 0.21W 0603

RES 12.3K OHM 0.1% 0.21W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW060312K3BEEA - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
TNPW060312K3BEEA
Chip Resistor - Surface Mount TNPW060312K3BEEA
RES 12.3K OHM 0.1% 1/8W 0603

RES 12.3K OHM 0.1% 1/8W 0603

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 52-TNPW060312K3BEEA 541-TNPW060312K3BEEATR-ND TNPW060312K3BEEA
Product Name SMD 10W Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 12300 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Operating DC Voltage 75 volts
Operating AC Voltage 75 volts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers