Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW060312K3BECN

Description
12.3 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet
Description
12.3 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW060312K3BECN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW060312K3BECN-ND
Chip Resistor - Surface Mount TNPW060312K3BECN-ND
12.3 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

12.3 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Res Thin Film 0603 12.3K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R - TNPW060312K3BECN - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0603 12.3K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R
TNPW060312K3BECN
Res Thin Film 0603 12.3K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R TNPW060312K3BECN
Res Thin Film 0603 12.3K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R

Res Thin Film 0603 12.3K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R

Supplier's Site
Tnpw-0603 12.3K 0.1% T-9 R52 Vishay - 77M8262 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw-0603 12.3K 0.1% T-9 R52 Vishay
77M8262
Tnpw-0603 12.3K 0.1% T-9 R52 Vishay 77M8262
TNPW-0603 12.3K 0.1% T-9 R52

TNPW-0603 12.3K 0.1% T-9 R52

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW060312K3BECN-ND TNPW060312K3BECN 77M8262
Product Name Chip Resistor - Surface Mount Res Thin Film 0603 12.3K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R Tnpw-0603 12.3K 0.1% T-9 R52 Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details