Vishay Intertechnology, Inc. SMD 0.1W 12100ohm Resistor TNPW060312K1BEEN

Description
RESISTOR, THIN FILM, 0.1W, 0.1%, 25ppm, 12100ohm, SURFACE MOUNT, 0603, CHIP, ROHS COMPLIANT Product overview: TNPW060312K1BEEN from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 12100ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 12100ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW060312K1BEEN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RESISTOR, THIN FILM, 0.1W, 0.1%, 25ppm, 12100ohm, SURFACE MOUNT, 0603, CHIP, ROHS COMPLIANT Product overview: TNPW060312K1BEEN from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 12100ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 12100ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW060312K1BEEN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.1W 12100ohm Resistor - 52-TNPW060312K1BEEN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.1W 12100ohm Resistor
52-TNPW060312K1BEEN
SMD 0.1W 12100ohm Resistor 52-TNPW060312K1BEEN
RESISTOR, THIN FILM, 0.1W, 0.1%, 25ppm, 12100ohm, SURFACE MOUNT, 0603, CHIP, ROHS COMPLIANT Product overview: TNPW060312K1BEEN from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 12100ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 12100ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW060312K1BEEN can be used for catalog matching and distributor lookup.

RESISTOR, THIN FILM, 0.1W, 0.1%, 25ppm, 12100ohm, SURFACE MOUNT, 0603, CHIP, ROHS COMPLIANT Product overview: TNPW060312K1BEEN from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 12100ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 12100ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW060312K1BEEN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-TNPW060312K1BEENTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW060312K1BEENTR-ND
Chip Resistor - Surface Mount 541-TNPW060312K1BEENTR-ND
12.1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

12.1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW060312K1BEENDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW060312K1BEENDKR-ND
Chip Resistor - Surface Mount 541-TNPW060312K1BEENDKR-ND
RES 12.1K OHM 0.1% 0.21W 0603

RES 12.1K OHM 0.1% 0.21W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW060312K1BEENCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW060312K1BEENCT-ND
Chip Resistor - Surface Mount 541-TNPW060312K1BEENCT-ND
RES 12.1K OHM 0.1% 0.21W 0603

RES 12.1K OHM 0.1% 0.21W 0603

Buy Now Datasheet
RES 12.1K OHM 1/10W 0.1% 0603 - TNPW060312K1BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.1K OHM 1/10W 0.1% 0603
TNPW060312K1BEEN
RES 12.1K OHM 1/10W 0.1% 0603 TNPW060312K1BEEN
RES 12.1Kohm 1/10W 0.1% 0603

RES 12.1Kohm 1/10W 0.1% 0603

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors Resistors
Product Number 52-TNPW060312K1BEEN 541-TNPW060312K1BEENTR-ND TNPW060312K1BEEN
Product Name SMD 0.1W 12100ohm Resistor Chip Resistor - Surface Mount RES 12.1K OHM 1/10W 0.1% 0603
Resistance Range 12100 ohms 12100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Operating DC Voltage 75 volts
Operating AC Voltage 75 volts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.27 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R910JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details