Thin Film Chip ResistorSeries:TNPW;
Fixed Resistor, Thin Film, 0.1W, 12000ohm, 75V, 0.1% +/-Tol, 25ppm/Cel, Surface Mount, 0603, CHIP Product overview: TNPW060312K0BETA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 12000ohm, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 12000ohm, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW060312K0BETA can be used for catalog matching and distributor lookup.
12 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
RES 12K OHM 0.1% 1/10W 0603
RES 12K OHM 0.1% 1/10W 0603
| ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | TNPW060312K0BETA | 52-TNPW060312K0BETA | 541-TNPW060312K0BETATR-ND |
| Product Name | Thin Film Chip ResistorSeries:TNPW; Resistance:12kohm; Resistance Tolerance:+/- 0.1%; Power Rating... | SMD 0.1W 12000ohm 75V Resistor | Chip Resistor - Surface Mount |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |
| Resistance Range | 12000 ohms | ||
| Operating DC Voltage | 75 volts | ||
| Operating AC Voltage | 75 volts |