Vishay Precision Group Chip Resistor - Surface Mount TNPW060312K0BEEA

Description
12 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
12 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNP12.0KAADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP12.0KAADKR-ND
Chip Resistor - Surface Mount TNP12.0KAADKR-ND
12 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

12 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP12.0KAATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP12.0KAATR-ND
Chip Resistor - Surface Mount TNP12.0KAATR-ND
12 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

12 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP12.0KAACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP12.0KAACT-ND
Chip Resistor - Surface Mount TNP12.0KAACT-ND
12 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

12 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
SMD 125mW 75V Resistor - 52-TNPW060312K0BEEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 125mW 75V Resistor
52-TNPW060312K0BEEA
SMD 125mW 75V Resistor 52-TNPW060312K0BEEA
0603 Thin Film Resistor, 12kR, 0.1%, 125mW, 75V, SMD Product overview: TNPW060312K0BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 125mW, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 125mW, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW060312K0BEEA can be used for catalog matching and distributor lookup.

0603 Thin Film Resistor, 12kR, 0.1%, 125mW, 75V, SMD Product overview: TNPW060312K0BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 125mW, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 125mW, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW060312K0BEEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 12.0K OHM 1/10W 0.1% 0603 - TNPW060312K0BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.0K OHM 1/10W 0.1% 0603
TNPW060312K0BEEA
RES 12.0K OHM 1/10W 0.1% 0603 TNPW060312K0BEEA
RES 12.0Kohm 1/10W 0.1% 0603

RES 12.0Kohm 1/10W 0.1% 0603

Supplier's Site
Surface Mount Resistors - 2620679P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2620679P
Surface Mount Resistors 2620679P
Vishay TNPW060312K0BEEA

Vishay TNPW060312K0BEEA

Supplier's Site
Surface Mount Resistors - 2620679 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2620679
Surface Mount Resistors 2620679
Vishay TNPW060312K0BEEA

Vishay TNPW060312K0BEEA

Supplier's Site
Surface Mount Resistors - 2620677 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2620677
Surface Mount Resistors 2620677
Vishay TNPW060312K0BEEA

Vishay TNPW060312K0BEEA

Supplier's Site
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1116038-TNPW060312K0BEEA
Resistors - Chip Resistor - Surface Mount 1116038-TNPW060312K0BEEA
Win Source Part Number: 1116038-TNPW060312K0 BEEA Category: Resistors>Chip Resistor - Surface Mount Series: TNPW e3 Features: Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thin Film Number of Terminations: 2 Resistance: 12 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.063" L x 0.033" W (1.60mm x 0.85mm) Alternative Parts (Cross-Reference): TNPW060312K0BEEA.; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: TNP12.0KAACT,TNP12.0 KAATR,TNP12.0KAADKR, TNPW0603 12K 0.1% T9 ET1 E3,TNPW060312K0BEEA- ND Base Product Number: TNPW0603

Win Source Part Number: 1116038-TNPW060312K0BEEA
Category: Resistors>Chip Resistor - Surface Mount
Series: TNPW e3
Features: Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant
Package: Tape & Reel
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thin Film
Number of Terminations: 2
Resistance: 12 kOhms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.063" L x 0.033" W (1.60mm x 0.85mm)
Alternative Parts (Cross-Reference): TNPW060312K0BEEA.;
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: TNP12.0KAACT,TNP12.0KAATR,TNP12.0KAADKR,TNPW0603 12K 0.1% T9 ET1 E3,TNPW060312K0BEEA-ND
Base Product Number: TNPW0603

Buy Now Datasheet
Res, Thin Film, 12K, 0.1%, 0.063W, 0603; Resistance Vishay - 05R3360 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 12K, 0.1%, 0.063W, 0603; Resistance Vishay
05R3360
Res, Thin Film, 12K, 0.1%, 0.063W, 0603; Resistance Vishay 05R3360
RES, THIN FILM, 12K, 0.1%, 0.063W, 0603; Resistance:12kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 12K, 0.1%, 0.063W, 0603; Resistance:12kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Thin Film, 12 Kohm, 100 Mw, 0.1%, 0603; No. Of Pins Vishay - 83R8971 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 12 Kohm, 100 Mw, 0.1%, 0603; No. Of Pins Vishay
83R8971
Resistor, Thin Film, 12 Kohm, 100 Mw, 0.1%, 0603; No. Of Pins Vishay 83R8971
RESISTOR, THIN FILM, 12 KOHM, 100 MW, 0.1%, 0603; No. of Pins:2; Power Rating:100mW; Resistance:12kohm; Resistance Tolerance:± 0.1%; Resistor Case Style:0603 [1608 Metric]; Resistor Element Material:Thin Film; Voltage Rating:75V RoHS Compliant: Yes

RESISTOR, THIN FILM, 12 KOHM, 100 MW, 0.1%, 0603; No. of Pins:2; Power Rating:100mW; Resistance:12kohm; Resistance Tolerance:± 0.1%; Resistor Case Style:0603 [1608 Metric]; Resistor Element Material:Thin Film; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC RS Components, Ltd. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number TNP12.0KAADKR-ND 52-TNPW060312K0BEEA TNPW060312K0BEEA 2620679P 1116038-TNPW060312K0BEEA 05R3360 83R8971
Product Name Chip Resistor - Surface Mount SMD 125mW 75V Resistor RES 12.0K OHM 1/10W 0.1% 0603 Surface Mount Resistors Resistors - Chip Resistor - Surface Mount Res, Thin Film, 12K, 0.1%, 0.063W, 0603; Resistance Vishay Resistor, Thin Film, 12 Kohm, 100 Mw, 0.1%, 0603; No. Of Pins Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) THIN FILM Thin Film (Chip); Thin Film MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 0603; 0603 [1608 Metric] 0603
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-1614895-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9680 ohms
View Details
4 suppliers
Surface Mount Resistors - 2567519P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0012 ohms
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD3404FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details