Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW0603127RBEEA

Description
127 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
127 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-4527-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4527-2-ND
Chip Resistor - Surface Mount 541-4527-2-ND
127 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

127 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4527-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4527-1-ND
Chip Resistor - Surface Mount 541-4527-1-ND
127 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

127 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4527-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4527-6-ND
Chip Resistor - Surface Mount 541-4527-6-ND
127 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

127 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
SMD 127 OHM 10W Resistor - 52-TNPW0603127RBEEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 127 OHM 10W Resistor
52-TNPW0603127RBEEA
SMD 127 OHM 10W Resistor 52-TNPW0603127RBEEA
RES SMD 127 OHM 0.1% 1/10W 0603 Product overview: TNPW0603127RBEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 127 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 127 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW0603127RBEEA can be used for catalog matching and distributor lookup.

RES SMD 127 OHM 0.1% 1/10W 0603 Product overview: TNPW0603127RBEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 127 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 127 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW0603127RBEEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 127 OHM 1/10W 0.1% 0603 - TNPW0603127RBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 127 OHM 1/10W 0.1% 0603
TNPW0603127RBEEA
RES 127 OHM 1/10W 0.1% 0603 TNPW0603127RBEEA
RES 127ohm 1/10W 0.1% 0603

RES 127ohm 1/10W 0.1% 0603

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC
Product Category Resistors Resistors Resistors
Product Number 541-4527-2-ND 52-TNPW0603127RBEEA TNPW0603127RBEEA
Product Name Chip Resistor - Surface Mount SMD 127 OHM 10W Resistor RES 127 OHM 1/10W 0.1% 0603
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603
Resistance Range 127 ohms 127 ohms 127 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Surface Mount Resistors - 2573319 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 2 ohms
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD5762FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details