Vishay Intertechnology, Inc. RES 127K OHM 1/10W 0.1% 0603 TNPW0603127KBETA

Description
RES 127Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 127Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 127K OHM 1/10W 0.1% 0603 - TNPW0603127KBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 127K OHM 1/10W 0.1% 0603
TNPW0603127KBETA
RES 127K OHM 1/10W 0.1% 0603 TNPW0603127KBETA
RES 127Kohm 1/10W 0.1% 0603

RES 127Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - TNPW0603127KBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0603127KBETA-ND
Chip Resistor - Surface Mount TNPW0603127KBETA-ND
127 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

127 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 0603, 127 Kohm, 0.1%, 25 Ppm Vishay - 61H7746 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0603, 127 Kohm, 0.1%, 25 Ppm Vishay
61H7746
Tnpw, 0603, 127 Kohm, 0.1%, 25 Ppm Vishay 61H7746
TNPW, 0603, 127 kOhm, 0.1%, 25 ppm

TNPW, 0603, 127 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0603127KBETA TNPW0603127KBETA-ND 61H7746
Product Name RES 127K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Tnpw, 0603, 127 Kohm, 0.1%, 25 Ppm Vishay
Mounting / Packaging 0603 0603; 0603 0603
Resistance Range 127000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C683J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details