Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW0603127KBEEA

Description
127 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
127 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-3583-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3583-2-ND
Chip Resistor - Surface Mount 541-3583-2-ND
127 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

127 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3583-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3583-1-ND
Chip Resistor - Surface Mount 541-3583-1-ND
127 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

127 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3583-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3583-6-ND
Chip Resistor - Surface Mount 541-3583-6-ND
127 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

127 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
RES 127K OHM 1/10W 0.1% 0603 - TNPW0603127KBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 127K OHM 1/10W 0.1% 0603
TNPW0603127KBEEA
RES 127K OHM 1/10W 0.1% 0603 TNPW0603127KBEEA
RES 127Kohm 1/10W 0.1% 0603

RES 127Kohm 1/10W 0.1% 0603

Supplier's Site
Resistors - Chip Resistor - Surface Mount - TNPW0603127KBEEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
TNPW0603127KBEEA
Resistors - Chip Resistor - Surface Mount TNPW0603127KBEEA
RES 127K OHM 0.1% 0.21W 0603

RES 127K OHM 0.1% 0.21W 0603

Supplier's Site
Res, Thin Film, 127K, 0.1%, 0.063W, 0603, Reel; Resistance Vishay - 05R3383 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 127K, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
05R3383
Res, Thin Film, 127K, 0.1%, 0.063W, 0603, Reel; Resistance Vishay 05R3383
RES, THIN FILM, 127K, 0.1%, 0.063W, 0603, REEL; Resistance:127kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 127K, 0.1%, 0.063W, 0603, REEL; Resistance:127kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-3583-2-ND TNPW0603127KBEEA TNPW0603127KBEEA 05R3383
Product Name Chip Resistor - Surface Mount RES 127K OHM 1/10W 0.1% 0603 Resistors - Chip Resistor - Surface Mount Res, Thin Film, 127K, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176757-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 14.7 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details