Vishay Intertechnology, Inc. RES 124 OHM 1/10W 0.1% 0603 TNPW0603124RBETA

Description
RES 124ohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 124ohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 124 OHM 1/10W 0.1% 0603 - TNPW0603124RBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 124 OHM 1/10W 0.1% 0603
TNPW0603124RBETA
RES 124 OHM 1/10W 0.1% 0603 TNPW0603124RBETA
RES 124ohm 1/10W 0.1% 0603

RES 124ohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - TNPW0603124RBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0603124RBETA-ND
Chip Resistor - Surface Mount TNPW0603124RBETA-ND
124 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

124 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW0603124RBETA TNPW0603124RBETA-ND
Product Name RES 124 OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 124 ohms 124 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R105JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chip Resistor - Surface Mount - 1614707-9-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details