Vishay Precision Group Chip Resistor - Surface Mount TNPW0603124KBEEN

Description
124 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
124 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW0603124KBEEN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0603124KBEEN-ND
Chip Resistor - Surface Mount TNPW0603124KBEEN-ND
124 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

124 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
RES 124K OHM 1/10W 0.1% 0603 - TNPW0603124KBEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 124K OHM 1/10W 0.1% 0603
TNPW0603124KBEEN
RES 124K OHM 1/10W 0.1% 0603 TNPW0603124KBEEN
RES 124Kohm 1/10W 0.1% 0603

RES 124Kohm 1/10W 0.1% 0603

Supplier's Site
Resistor,metal Alloy,124Kohms,75Wv,.1+/-% Tol,-25,25Ppm-Tc,0603-Case Vishay - 69K6721 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,124Kohms,75Wv,.1+/-% Tol,-25,25Ppm-Tc,0603-Case Vishay
69K6721
Resistor,metal Alloy,124Kohms,75Wv,.1+/-% Tol,-25,25Ppm-Tc,0603-Case Vishay 69K6721
Resistor,Metal Alloy,124KOhms,75WV, .1+/-% Tol,-25,25ppm-TC,060 3-Case

Resistor,Metal Alloy,124KOhms,75WV,.1+/-% Tol,-25,25ppm-TC,0603-Case

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0603124KBEEN-ND TNPW0603124KBEEN 69K6721
Product Name Chip Resistor - Surface Mount RES 124K OHM 1/10W 0.1% 0603 Resistor,metal Alloy,124Kohms,75Wv,.1+/-% Tol,-25,25Ppm-Tc,0603-Case Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) MetalAlloy
Mounting / Packaging 0603; 0603 0603 0603
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD5602FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details