Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW0603121RBEEA

Description
121 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
121 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-TNPW0603121RBEEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0603121RBEEACT-ND
Chip Resistor - Surface Mount 541-TNPW0603121RBEEACT-ND
121 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

121 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW0603121RBEEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0603121RBEEADKR-ND
Chip Resistor - Surface Mount 541-TNPW0603121RBEEADKR-ND
121 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

121 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW0603121RBEEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0603121RBEEATR-ND
Chip Resistor - Surface Mount 541-TNPW0603121RBEEATR-ND
121 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

121 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
RES 121 OHM 1/10W 0.1% 0603 - TNPW0603121RBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 121 OHM 1/10W 0.1% 0603
TNPW0603121RBEEA
RES 121 OHM 1/10W 0.1% 0603 TNPW0603121RBEEA
RES 121ohm 1/10W 0.1% 0603

RES 121ohm 1/10W 0.1% 0603

Supplier's Site
SMD 121 Ohm 10W Resistor - 52-TNPW0603121RBEEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 121 Ohm 10W Resistor
52-TNPW0603121RBEEA
SMD 121 Ohm 10W Resistor 52-TNPW0603121RBEEA
Res Thin Film 0603 121 Ohm 0.1% 1/10W ±25ppm/°C Molded SMD SMD Paper T/R Product overview: TNPW0603121RBEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 121 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 121 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW0603121RBEEA can be used for catalog matching and distributor lookup.

Res Thin Film 0603 121 Ohm 0.1% 1/10W ±25ppm/°C Molded SMD SMD Paper T/R Product overview: TNPW0603121RBEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 121 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 121 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW0603121RBEEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - TNPW0603121RBEEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
TNPW0603121RBEEA
Resistors - Chip Resistor - Surface Mount TNPW0603121RBEEA
RES 121 OHM 0.1% 0.21W 0603

RES 121 OHM 0.1% 0.21W 0603

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 541-TNPW0603121RBEEACT-ND TNPW0603121RBEEA 52-TNPW0603121RBEEA TNPW0603121RBEEA
Product Name Chip Resistor - Surface Mount RES 121 OHM 1/10W 0.1% 0603 SMD 121 Ohm 10W Resistor Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603; 0603 (1608 Metric)
Resistance Range 121 ohms 121 ohms 121 ohms 121 ohms
Unlock Full Specs
to access all available technical data