Vishay Intertechnology, Inc. RES 121K OHM 1/10W 0.1% 0603 TNPW0603121KBETA

Description
RES 121Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 121Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 121K OHM 1/10W 0.1% 0603 - TNPW0603121KBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 121K OHM 1/10W 0.1% 0603
TNPW0603121KBETA
RES 121K OHM 1/10W 0.1% 0603 TNPW0603121KBETA
RES 121Kohm 1/10W 0.1% 0603

RES 121Kohm 1/10W 0.1% 0603

Supplier's Site
SMD 0.1W 121000ohm 75V Resistor - 52-TNPW0603121KBETA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.1W 121000ohm 75V Resistor
52-TNPW0603121KBETA
SMD 0.1W 121000ohm 75V Resistor 52-TNPW0603121KBETA
Fixed Resistor, Thin Film, 0.1W, 121000ohm, 75V, 0.1% +/-Tol, 25ppm/Cel, Surface Mount, 0603, CHIP Product overview: TNPW0603121KBETA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 121000ohm, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 121000ohm, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW0603121KBETA can be used for catalog matching and distributor lookup.

Fixed Resistor, Thin Film, 0.1W, 121000ohm, 75V, 0.1% +/-Tol, 25ppm/Cel, Surface Mount, 0603, CHIP Product overview: TNPW0603121KBETA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 121000ohm, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 121000ohm, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW0603121KBETA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-TNPW0603121KBETADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0603121KBETADKR-ND
Chip Resistor - Surface Mount 541-TNPW0603121KBETADKR-ND
121 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

121 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW0603121KBETATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0603121KBETATR-ND
Chip Resistor - Surface Mount 541-TNPW0603121KBETATR-ND
121 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

121 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW0603121KBETACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0603121KBETACT-ND
Chip Resistor - Surface Mount 541-TNPW0603121KBETACT-ND
121 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

121 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors Resistors
Product Number TNPW0603121KBETA 52-TNPW0603121KBETA 541-TNPW0603121KBETADKR-ND
Product Name RES 121K OHM 1/10W 0.1% 0603 SMD 0.1W 121000ohm 75V Resistor Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 121000 ohms 121000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Operating DC Voltage 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Surface Mount Resistors - 1-1614895-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9340 ohms
View Details
4 suppliers