Vishay Precision Group Chip Resistor - Surface Mount TNPW0603121KBEEA

Description
121 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
121 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-1990-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1990-2-ND
Chip Resistor - Surface Mount 541-1990-2-ND
121 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

121 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1990-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1990-6-ND
Chip Resistor - Surface Mount 541-1990-6-ND
121 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

121 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1990-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1990-1-ND
Chip Resistor - Surface Mount 541-1990-1-ND
121 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

121 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
8W 75V Resistor - 52-TNPW0603121KBEEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8W 75V Resistor
52-TNPW0603121KBEEA
8W 75V Resistor 52-TNPW0603121KBEEA
121kR 0.1% 1/8W 75V 0603 Thin Film Chip Resistor Product overview: TNPW0603121KBEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW0603121KBEEA can be used for catalog matching and distributor lookup.

121kR 0.1% 1/8W 75V 0603 Thin Film Chip Resistor Product overview: TNPW0603121KBEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW0603121KBEEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 121K OHM 1/10W 0.1% 0603 - TNPW0603121KBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 121K OHM 1/10W 0.1% 0603
TNPW0603121KBEEA
RES 121K OHM 1/10W 0.1% 0603 TNPW0603121KBEEA
RES 121Kohm 1/10W 0.1% 0603

RES 121Kohm 1/10W 0.1% 0603

Supplier's Site
±0.1% 121kΩ 0603 Chip Resistor - Surface Mount ROHS - 17930-TNPW0603121KBEEA - Utmel Electronic Limited
Hong Kong, China
±0.1% 121kΩ 0603 Chip Resistor - Surface Mount ROHS
17930-TNPW0603121KBEEA
±0.1% 121kΩ 0603 Chip Resistor - Surface Mount ROHS 17930-TNPW0603121KBEEA
±0.1% 121kΩ 0603 Chip Resistor - Surface Mount ROHS

±0.1% 121kΩ 0603 Chip Resistor - Surface Mount ROHS

Supplier's Site
Res, Thin Film, 121K, 0.1%, 0.063W, 0603, Reel; Resistance Vishay - 05R3376 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 121K, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
05R3376
Res, Thin Film, 121K, 0.1%, 0.063W, 0603, Reel; Resistance Vishay 05R3376
RES, THIN FILM, 121K, 0.1%, 0.063W, 0603, REEL; Resistance:121kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 121K, 0.1%, 0.063W, 0603, REEL; Resistance:121kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 121K, 0.1%, 0.125W, Thin Film, Smd; Resistance Vishay - 85AJ1057 - Newark, An Avnet Company
Chicago, IL, United States
Res, 121K, 0.1%, 0.125W, Thin Film, Smd; Resistance Vishay
85AJ1057
Res, 121K, 0.1%, 0.125W, Thin Film, Smd; Resistance Vishay 85AJ1057
RES, 121K, 0.1%, 0.125W, THIN FILM, SMD; Resistance:121kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 121K, 0.1%, 0.125W, THIN FILM, SMD; Resistance:121kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-1990-2-ND 52-TNPW0603121KBEEA TNPW0603121KBEEA 17930-TNPW0603121KBEEA 05R3376
Product Name Chip Resistor - Surface Mount 8W 75V Resistor RES 121K OHM 1/10W 0.1% 0603 ±0.1% 121kΩ 0603 Chip Resistor - Surface Mount ROHS Res, Thin Film, 121K, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) THIN FILM Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603; 0603 [1608 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1622605-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.6800 ohms
Tolerance 5 +/- %
View Details
3 suppliers