Vishay Precision Group Res Thin Film 0603 121K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R TNPW0603121KBECN

Description
Res Thin Film 0603 121K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thin Film 0603 121K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0603 121K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R - TNPW0603121KBECN - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0603 121K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R
TNPW0603121KBECN
Res Thin Film 0603 121K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R TNPW0603121KBECN
Res Thin Film 0603 121K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R

Res Thin Film 0603 121K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW0603121KBECN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0603121KBECN-ND
Chip Resistor - Surface Mount TNPW0603121KBECN-ND
121 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

121 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 0603, 121 Kohm, 0.1%, 25 Ppm Vishay - 09J5021 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0603, 121 Kohm, 0.1%, 25 Ppm Vishay
09J5021
Tnpw, 0603, 121 Kohm, 0.1%, 25 Ppm Vishay 09J5021
TNPW, 0603, 121 kOhm, 0.1%, 25 ppm

TNPW, 0603, 121 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0603121KBECN TNPW0603121KBECN-ND 09J5021
Product Name Res Thin Film 0603 121K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount Tnpw, 0603, 121 Kohm, 0.1%, 25 Ppm Vishay
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 10 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176093-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9310 ohms
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD2053FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details