Vishay Precision Group SMD 120 Ohm 125mW Resistor TNPW0603120RBEEA

Description
120 Ohm 0.1% 125mW 0603 SMD Thin Film Resistor Product overview: TNPW0603120RBEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 120 Ohm, 125mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 120 Ohm, 125mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW0603120RBEEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
120 Ohm 0.1% 125mW 0603 SMD Thin Film Resistor Product overview: TNPW0603120RBEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 120 Ohm, 125mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 120 Ohm, 125mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW0603120RBEEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 120 Ohm 125mW Resistor - 52-TNPW0603120RBEEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 120 Ohm 125mW Resistor
52-TNPW0603120RBEEA
SMD 120 Ohm 125mW Resistor 52-TNPW0603120RBEEA
120 Ohm 0.1% 125mW 0603 SMD Thin Film Resistor Product overview: TNPW0603120RBEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 120 Ohm, 125mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 120 Ohm, 125mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW0603120RBEEA can be used for catalog matching and distributor lookup.

120 Ohm 0.1% 125mW 0603 SMD Thin Film Resistor Product overview: TNPW0603120RBEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 120 Ohm, 125mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 120 Ohm, 125mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW0603120RBEEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - TNPW0603120RBEEA
1110885-TNPW0603120RBEEA
Chip Resistor - Surface Mount - TNPW0603120RBEEA 1110885-TNPW0603120RBEEA
Manufacturer: Vishay Win Source Part Number: 1110885-TNPW0603120R BEEA Packaging: Reel - TR Features: Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Height - Seated (Max): 0.022" (0.55mm) Tolerance: ±0.1% Temperature Coefficient: ±25ppm/K Power (Watts): 0.1W, 1/10W Resistance (Ohms): 120 Composition: Thin Film Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0603 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1110885-TNPW0603120RBEEA
Packaging: Reel - TR
Features: Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant
Height - Seated (Max): 0.022" (0.55mm)
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/K
Power (Watts): 0.1W, 1/10W
Resistance (Ohms): 120
Composition: Thin Film
Number of Terminations: 2
Categories: Resistors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 0603
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3165-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3165-1-ND
Chip Resistor - Surface Mount 541-3165-1-ND
120 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

120 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3165-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3165-6-ND
Chip Resistor - Surface Mount 541-3165-6-ND
120 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

120 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3165-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3165-2-ND
Chip Resistor - Surface Mount 541-3165-2-ND
120 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

120 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
RES 120 OHM 1/10W 0.1% 0603 - TNPW0603120RBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 120 OHM 1/10W 0.1% 0603
TNPW0603120RBEEA
RES 120 OHM 1/10W 0.1% 0603 TNPW0603120RBEEA
RES 120ohm 1/10W 0.1% 0603

RES 120ohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - TNPW0603120RBEEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW0603120RBEEA
Chip Resistor - Surface Mount TNPW0603120RBEEA
RES 120 OHM 0.1% 1/10W 0603

RES 120 OHM 0.1% 1/10W 0603

Supplier's Site Datasheet
Res, Thin Film, 120R, 0.1%, 0.063W, 0603, Reel; Resistance Vishay - 05R4244 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 120R, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
05R4244
Res, Thin Film, 120R, 0.1%, 0.063W, 0603, Reel; Resistance Vishay 05R4244
RES, THIN FILM, 120R, 0.1%, 0.063W, 0603, REEL; Resistance:120ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 120R, 0.1%, 0.063W, 0603, REEL; Resistance:120ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 120R, 0.1%, 0.125W, Thin Film, Smd; Resistance Vishay - 85AJ1056 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120R, 0.1%, 0.125W, Thin Film, Smd; Resistance Vishay
85AJ1056
Res, 120R, 0.1%, 0.125W, Thin Film, Smd; Resistance Vishay 85AJ1056
RES, 120R, 0.1%, 0.125W, THIN FILM, SMD; Resistance:120ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 120R, 0.1%, 0.125W, THIN FILM, SMD; Resistance:120ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number 52-TNPW0603120RBEEA 1110885-TNPW0603120RBEEA 541-3165-1-ND TNPW0603120RBEEA TNPW0603120RBEEA 05R4244
Product Name SMD 120 Ohm 125mW Resistor Chip Resistor - Surface Mount - TNPW0603120RBEEA Chip Resistor - Surface Mount RES 120 OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Res, Thin Film, 120R, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
Resistance Range 120 ohms 120 ohms 120 ohms 120 ohms 120 ohms 120 ohms
Operating DC Voltage 75 volts
Operating AC Voltage 75 volts
Standards and Certifications RoHS RoHS
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details