Vishay Precision Group RES 120K OHM 1/10W 0.1% 0603 TNPW0603120KBEEN

Description
RES 120Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 120Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 120K OHM 1/10W 0.1% 0603 - TNPW0603120KBEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 120K OHM 1/10W 0.1% 0603
TNPW0603120KBEEN
RES 120K OHM 1/10W 0.1% 0603 TNPW0603120KBEEN
RES 120Kohm 1/10W 0.1% 0603

RES 120Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 541-3581-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3581-1-ND
Chip Resistor - Surface Mount 541-3581-1-ND
120 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

120 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3581-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3581-6-ND
Chip Resistor - Surface Mount 541-3581-6-ND
120 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

120 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3581-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3581-2-ND
Chip Resistor - Surface Mount 541-3581-2-ND
120 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

120 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Tnpw0603 120K 0.1% T-9 E52 E3 Vishay - 50X1889 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw0603 120K 0.1% T-9 E52 E3 Vishay
50X1889
Tnpw0603 120K 0.1% T-9 E52 E3 Vishay 50X1889
TNPW0603 120K 0.1% T-9 E52 e3

TNPW0603 120K 0.1% T-9 E52 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0603120KBEEN 541-3581-1-ND 50X1889
Product Name RES 120K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Tnpw0603 120K 0.1% T-9 E52 E3 Vishay
Mounting / Packaging 0603 0603; 0603 0603
Resistance Range 120000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.2100 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176090-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 147000 ohms
View Details
3 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details