Vishay Intertechnology, Inc. RES 11.8 OHM 1/10W 0.1% 0603 TNPW060311R8BEEA

Description
RES 11.8ohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 11.8ohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11.8 OHM 1/10W 0.1% 0603 - TNPW060311R8BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.8 OHM 1/10W 0.1% 0603
TNPW060311R8BEEA
RES 11.8 OHM 1/10W 0.1% 0603 TNPW060311R8BEEA
RES 11.8ohm 1/10W 0.1% 0603

RES 11.8ohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - TNPW060311R8BEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW060311R8BEEA-ND
Chip Resistor - Surface Mount TNPW060311R8BEEA-ND
11.8 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

11.8 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW060311R8BEEA TNPW060311R8BEEA-ND
Product Name RES 11.8 OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 11.8 ohms 11.8 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.2100 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD5762FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Through-Hole Resistors - 1-1623709-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details