THIN FILM,0603,11.5,.5%,5
11.5 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
RES 11.5 OHM 0.5% 1/10W 0603
TNPW, 0603, 11.5 Ohm, 0.5%, 50 ppm
| ASAP Semiconductor LLC | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | TNPW060311R5DHTA | TNPW060311R5DHTA-ND | TNPW060311R5DHTA | 65C6156 |
| Product Name | THIN FILM,0603,11.5,.5%,50PPM,T/R | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Tnpw, 0603, 11.5 Ohm, 0.5%, 50 Ppm Vishay |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | 0603 | 0603; 0603 | Surface Mount Technology (SMT / SMD) | 0603 |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % | 0.5000 +/- % | |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use |