Vishay Intertechnology, Inc. Chip Resistor - Surface Mount - TNPW060311R0BEEA TNPW060311R0BEEA

Description
Manufacturer: Vishay Win Source Part Number: 1110884-TNPW060311R0 BEEA Packaging: Reel - TR Features: Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Height - Seated (Max): 0.022" (0.55mm) Tolerance: ±0.1% Temperature Coefficient: ±25ppm/K Power (Watts): 0.1W, 1/10W Resistance (Ohms): 11 Composition: Thin Film Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0603 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1110884-TNPW060311R0 BEEA Packaging: Reel - TR Features: Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Height - Seated (Max): 0.022" (0.55mm) Tolerance: ±0.1% Temperature Coefficient: ±25ppm/K Power (Watts): 0.1W, 1/10W Resistance (Ohms): 11 Composition: Thin Film Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0603 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - TNPW060311R0BEEA
1110884-TNPW060311R0BEEA
Chip Resistor - Surface Mount - TNPW060311R0BEEA 1110884-TNPW060311R0BEEA
Manufacturer: Vishay Win Source Part Number: 1110884-TNPW060311R0 BEEA Packaging: Reel - TR Features: Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Height - Seated (Max): 0.022" (0.55mm) Tolerance: ±0.1% Temperature Coefficient: ±25ppm/K Power (Watts): 0.1W, 1/10W Resistance (Ohms): 11 Composition: Thin Film Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0603 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1110884-TNPW060311R0BEEA
Packaging: Reel - TR
Features: Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant
Height - Seated (Max): 0.022" (0.55mm)
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/K
Power (Watts): 0.1W, 1/10W
Resistance (Ohms): 11
Composition: Thin Film
Number of Terminations: 2
Categories: Resistors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 0603
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
11 OHM 8W Resistor - 52-TNPW060311R0BEEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
11 OHM 8W Resistor
52-TNPW060311R0BEEA
11 OHM 8W Resistor 52-TNPW060311R0BEEA
RES 11 OHM 0.1% 1/8W 0603 Product overview: TNPW060311R0BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 11 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 11 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW060311R0BEEA can be used for catalog matching and distributor lookup.

RES 11 OHM 0.1% 1/8W 0603 Product overview: TNPW060311R0BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 11 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 11 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW060311R0BEEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 11.0 OHM 1/10W 0.1% 0603 - TNPW060311R0BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.0 OHM 1/10W 0.1% 0603
TNPW060311R0BEEA
RES 11.0 OHM 1/10W 0.1% 0603 TNPW060311R0BEEA
RES 11.0ohm 1/10W 0.1% 0603

RES 11.0ohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - TNPW060311R0BEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW060311R0BEEA-ND
Chip Resistor - Surface Mount TNPW060311R0BEEA-ND
11 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

11 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors Resistors Resistors
Product Number 1110884-TNPW060311R0BEEA 52-TNPW060311R0BEEA TNPW060311R0BEEA TNPW060311R0BEEA-ND
Product Name Chip Resistor - Surface Mount - TNPW060311R0BEEA 11 OHM 8W Resistor RES 11.0 OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip)
Resistance Range 11 ohms 11 ohms 11 ohms 11 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1000 watts 10 watts 0.2100 watts
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers