Vishay Precision Group SMD 10W Resistor TNPW060311K8BEEA

Description
11.8kR 0.1% 1/10W 0603 SMD Thin Film Resistor Product overview: TNPW060311K8BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW060311K8BEEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
11.8kR 0.1% 1/10W 0603 SMD Thin Film Resistor Product overview: TNPW060311K8BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW060311K8BEEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 10W Resistor - 52-TNPW060311K8BEEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10W Resistor
52-TNPW060311K8BEEA
SMD 10W Resistor 52-TNPW060311K8BEEA
11.8kR 0.1% 1/10W 0603 SMD Thin Film Resistor Product overview: TNPW060311K8BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW060311K8BEEA can be used for catalog matching and distributor lookup.

11.8kR 0.1% 1/10W 0603 SMD Thin Film Resistor Product overview: TNPW060311K8BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW060311K8BEEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 11.8K OHM 1/10W 0.1% 0603 - TNPW060311K8BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.8K OHM 1/10W 0.1% 0603
TNPW060311K8BEEA
RES 11.8K OHM 1/10W 0.1% 0603 TNPW060311K8BEEA
RES 11.8Kohm 1/10W 0.1% 0603

RES 11.8Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 541-4526-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4526-1-ND
Chip Resistor - Surface Mount 541-4526-1-ND
11.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

11.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4526-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4526-2-ND
Chip Resistor - Surface Mount 541-4526-2-ND
11.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

11.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4526-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4526-6-ND
Chip Resistor - Surface Mount 541-4526-6-ND
11.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

11.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res, Thin Film, 11K8, 0.1%, 0.063W, 0603, Reel; Resistance Vishay - 05R3345 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 11K8, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
05R3345
Res, Thin Film, 11K8, 0.1%, 0.063W, 0603, Reel; Resistance Vishay 05R3345
RES, THIN FILM, 11K8, 0.1%, 0.063W, 0603, REEL; Resistance:11.8kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 11K8, 0.1%, 0.063W, 0603, REEL; Resistance:11.8kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - TNPW060311K8BEEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
TNPW060311K8BEEA
Resistors - Chip Resistor - Surface Mount TNPW060311K8BEEA
RES 11.8K OHM 0.1% 0.21W 0603

RES 11.8K OHM 0.1% 0.21W 0603

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 52-TNPW060311K8BEEA TNPW060311K8BEEA 541-4526-1-ND 05R3345 TNPW060311K8BEEA
Product Name SMD 10W Resistor RES 11.8K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Res, Thin Film, 11K8, 0.1%, 0.063W, 0603, Reel; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Resistance Range 11800 ohms 11800 ohms 11800 ohms 11800 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Operating DC Voltage 75 volts
Operating AC Voltage 75 volts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2573303 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 510 ohms
View Details