Vishay Intertechnology, Inc. Res Thin Film 0603 11.3K Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R TNPW060311K3DETA

Description
Res Thin Film 0603 11.3K Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thin Film 0603 11.3K Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0603 11.3K Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R - TNPW060311K3DETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0603 11.3K Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R
TNPW060311K3DETA
Res Thin Film 0603 11.3K Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R TNPW060311K3DETA
Res Thin Film 0603 11.3K Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R

Res Thin Film 0603 11.3K Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW060311K3DETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW060311K3DETA-ND
Chip Resistor - Surface Mount TNPW060311K3DETA-ND
11.3 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

11.3 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 0603, 11.3 Kohm, 0.5%, 25 Ppm Vishay - 65C6153 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0603, 11.3 Kohm, 0.5%, 25 Ppm Vishay
65C6153
Tnpw, 0603, 11.3 Kohm, 0.5%, 25 Ppm Vishay 65C6153
TNPW, 0603, 11.3 kOhm, 0.5%, 25 ppm

TNPW, 0603, 11.3 kOhm, 0.5%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW060311K3DETA TNPW060311K3DETA-ND 65C6153
Product Name Res Thin Film 0603 11.3K Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount Tnpw, 0603, 11.3 Kohm, 0.5%, 25 Ppm Vishay
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603
Tolerance 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 10 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD8454FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chip Resistor - Surface Mount - 2-1622821-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers