Vishay Precision Group Chip Resistor - Surface Mount TNPW060311K3BEEN

Description
11.3 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
11.3 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW060311K3BEEN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW060311K3BEEN-ND
Chip Resistor - Surface Mount TNPW060311K3BEEN-ND
11.3 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

11.3 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
RES 11.3K OHM 1/10W 0.1% 0603 - TNPW060311K3BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.3K OHM 1/10W 0.1% 0603
TNPW060311K3BEEN
RES 11.3K OHM 1/10W 0.1% 0603 TNPW060311K3BEEN
RES 11.3Kohm 1/10W 0.1% 0603

RES 11.3Kohm 1/10W 0.1% 0603

Supplier's Site
Tnpw0603 11K3 0.1% T-9 E52 E3 Vishay - 50X1763 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw0603 11K3 0.1% T-9 E52 E3 Vishay
50X1763
Tnpw0603 11K3 0.1% T-9 E52 E3 Vishay 50X1763
TNPW0603 11K3 0.1% T-9 E52 e3

TNPW0603 11K3 0.1% T-9 E52 e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW060311K3BEEN-ND TNPW060311K3BEEN 50X1763
Product Name Chip Resistor - Surface Mount RES 11.3K OHM 1/10W 0.1% 0603 Tnpw0603 11K3 0.1% T-9 E52 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.5 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Surface Mount Resistors - 2567741P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2C753J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details