Vishay Precision Group Chip Resistor - Surface Mount TNPW060311K0BETA

Description
11 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet
Description
11 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW060311K0BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW060311K0BETA-ND
Chip Resistor - Surface Mount TNPW060311K0BETA-ND
11 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

11 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Thin Film Chip ResistorSeries:TNPW; Resistance:11kohm; Resistance Tolerance:+/- 0.1%; Power Rating... - TNPW060311K0BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Chip ResistorSeries:TNPW; Resistance:11kohm; Resistance Tolerance:+/- 0.1%; Power Rating...
TNPW060311K0BETA
Thin Film Chip ResistorSeries:TNPW; Resistance:11kohm; Resistance Tolerance:+/- 0.1%; Power Rating... TNPW060311K0BETA
Thin Film Chip ResistorSeries:TNPW; Resistance:11kohm; Resistance Tolerance:+/- 0.1%; Power Rating...

Thin Film Chip ResistorSeries:TNPW; Resistance:11kohm; Resistance Tolerance:+/- 0.1%; Power Rating...

Supplier's Site
Res, Thin Film, 11K, 0.1%, 0.1W, 0603; Resistance Vishay - 95C2390 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 11K, 0.1%, 0.1W, 0603; Resistance Vishay
95C2390
Res, Thin Film, 11K, 0.1%, 0.1W, 0603; Resistance Vishay 95C2390
RES, THIN FILM, 11K, 0.1%, 0.1W, 0603; Resistance:11kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Reliability; Voltage Rating:75V RoHS Compliant: No

RES, THIN FILM, 11K, 0.1%, 0.1W, 0603; Resistance:11kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Reliability; Voltage Rating:75V RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW060311K0BETA-ND TNPW060311K0BETA 95C2390
Product Name Chip Resistor - Surface Mount Thin Film Chip ResistorSeries:TNPW; Resistance:11kohm; Resistance Tolerance:+/- 0.1%; Power Rating... Res, Thin Film, 11K, 0.1%, 0.1W, 0603; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1103FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1-1623707-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2700 ohms
View Details
2 suppliers