Vishay Intertechnology, Inc. RES 118K OHM 1/10W 0.1% 0603 TNPW0603118KBEEA

Description
RES 118Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 118Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 118K OHM 1/10W 0.1% 0603 - TNPW0603118KBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 118K OHM 1/10W 0.1% 0603
TNPW0603118KBEEA
RES 118K OHM 1/10W 0.1% 0603 TNPW0603118KBEEA
RES 118Kohm 1/10W 0.1% 0603

RES 118Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 541-4525-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4525-6-ND
Chip Resistor - Surface Mount 541-4525-6-ND
118 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

118 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4525-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4525-2-ND
Chip Resistor - Surface Mount 541-4525-2-ND
118 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

118 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4525-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4525-1-ND
Chip Resistor - Surface Mount 541-4525-1-ND
118 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

118 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
SMD 8W Resistor - 52-TNPW0603118KBEEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 8W Resistor
52-TNPW0603118KBEEA
SMD 8W Resistor 52-TNPW0603118KBEEA
Res Thin Film 0603 118K Ohm 0.1% 1/8W ±25ppm/°C Molded SMD SMD Paper T/R Product overview: TNPW0603118KBEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW0603118KBEEA can be used for catalog matching and distributor lookup.

Res Thin Film 0603 118K Ohm 0.1% 1/8W ±25ppm/°C Molded SMD SMD Paper T/R Product overview: TNPW0603118KBEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW0603118KBEEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor, Thin Film, 118Kohm, 100Mw, 0.1%, Full Reel; Resistance Vishay - 05R3358 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 118Kohm, 100Mw, 0.1%, Full Reel; Resistance Vishay
05R3358
Resistor, Thin Film, 118Kohm, 100Mw, 0.1%, Full Reel; Resistance Vishay 05R3358
RESISTOR, THIN FILM, 118KOHM, 100mW, 0.1%, FULL REEL; Resistance:118kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RESISTOR, THIN FILM, 118KOHM, 100mW, 0.1%, FULL REEL; Resistance:118kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number TNPW0603118KBEEA 541-4525-6-ND 52-TNPW0603118KBEEA 05R3358
Product Name RES 118K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount SMD 8W Resistor Resistor, Thin Film, 118Kohm, 100Mw, 0.1%, Full Reel; Resistance Vishay
Mounting / Packaging 0603 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 118000 ohms 118000 ohms 118000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.2100 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R2R7JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details