Vishay Intertechnology, Inc. RES 113 OHM 1/10W 0.1% 0603 TNPW0603113RBEEA

Description
RES 113ohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 113ohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 113 OHM 1/10W 0.1% 0603 - TNPW0603113RBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 113 OHM 1/10W 0.1% 0603
TNPW0603113RBEEA
RES 113 OHM 1/10W 0.1% 0603 TNPW0603113RBEEA
RES 113ohm 1/10W 0.1% 0603

RES 113ohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - TNPW0603113RBEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0603113RBEEA-ND
Chip Resistor - Surface Mount TNPW0603113RBEEA-ND
113 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

113 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW0603113RBEEA - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
TNPW0603113RBEEA
Chip Resistor - Surface Mount TNPW0603113RBEEA
RES 113 OHM 0.1% 1/8W 0603

RES 113 OHM 0.1% 1/8W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number TNPW0603113RBEEA TNPW0603113RBEEA-ND TNPW0603113RBEEA
Product Name RES 113 OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603 Surface Mount Technology (SMT / SMD)
Resistance Range 113 ohms 113 ohms 113 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.2100 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375401-BVE-M-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614971-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.5 ohms
View Details
2 suppliers