Vishay Intertechnology, Inc. RES 113K OHM 1/10W 0.1% 0603 TNPW0603113KBETA

Description
RES 113Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 113Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 113K OHM 1/10W 0.1% 0603 - TNPW0603113KBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 113K OHM 1/10W 0.1% 0603
TNPW0603113KBETA
RES 113K OHM 1/10W 0.1% 0603 TNPW0603113KBETA
RES 113Kohm 1/10W 0.1% 0603

RES 113Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - TNPW0603113KBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0603113KBETA-ND
Chip Resistor - Surface Mount TNPW0603113KBETA-ND
113 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

113 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW0603113KBETA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW0603113KBETA
Chip Resistor - Surface Mount TNPW0603113KBETA
RES 113K OHM 0.1% 1/10W 0603

RES 113K OHM 0.1% 1/10W 0603

Supplier's Site Datasheet
Tnpw, 0603, 113 Kohm, 0.1%, 25 Ppm Vishay - 88H2810 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0603, 113 Kohm, 0.1%, 25 Ppm Vishay
88H2810
Tnpw, 0603, 113 Kohm, 0.1%, 25 Ppm Vishay 88H2810
TNPW, 0603, 113 kOhm, 0.1%, 25 ppm

TNPW, 0603, 113 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number TNPW0603113KBETA TNPW0603113KBETA-ND TNPW0603113KBETA 88H2810
Product Name RES 113K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Chip Resistor - Surface Mount Tnpw, 0603, 113 Kohm, 0.1%, 25 Ppm Vishay
Mounting / Packaging 0603 0603; 0603 0603
Resistance Range 113000 ohms 113000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R121JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 2-2176094-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200000 ohms
View Details
3 suppliers