Vishay Intertechnology, Inc. RES 113K OHM 1/10W 0.1% 0603 TNPW0603113KBEEN

Description
RES 113Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 113Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 113K OHM 1/10W 0.1% 0603 - TNPW0603113KBEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 113K OHM 1/10W 0.1% 0603
TNPW0603113KBEEN
RES 113K OHM 1/10W 0.1% 0603 TNPW0603113KBEEN
RES 113Kohm 1/10W 0.1% 0603

RES 113Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 541-TNPW0603113KBEENCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0603113KBEENCT-ND
Chip Resistor - Surface Mount 541-TNPW0603113KBEENCT-ND
RES 113K OHM 0.1% 0.21W 0603

RES 113K OHM 0.1% 0.21W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW0603113KBEENTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0603113KBEENTR-ND
Chip Resistor - Surface Mount 541-TNPW0603113KBEENTR-ND
113 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

113 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW0603113KBEENDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0603113KBEENDKR-ND
Chip Resistor - Surface Mount 541-TNPW0603113KBEENDKR-ND
RES 113K OHM 0.1% 0.21W 0603

RES 113K OHM 0.1% 0.21W 0603

Buy Now Datasheet
SMD 0.1W 113000ohm 75V Resistor - 52-TNPW0603113KBEEN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.1W 113000ohm 75V Resistor
52-TNPW0603113KBEEN
SMD 0.1W 113000ohm 75V Resistor 52-TNPW0603113KBEEN
Fixed Resistor, Thin Film, 0.1W, 113000ohm, 75V, 0.1% +/-Tol, 25ppm/Cel, Surface Mount, 0603, CHIP Product overview: TNPW0603113KBEEN from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 113000ohm, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 113000ohm, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW0603113KBEEN can be used for catalog matching and distributor lookup.

Fixed Resistor, Thin Film, 0.1W, 113000ohm, 75V, 0.1% +/-Tol, 25ppm/Cel, Surface Mount, 0603, CHIP Product overview: TNPW0603113KBEEN from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 113000ohm, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 113000ohm, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW0603113KBEEN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number TNPW0603113KBEEN 541-TNPW0603113KBEENCT-ND 52-TNPW0603113KBEEN
Product Name RES 113K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount SMD 0.1W 113000ohm 75V Resistor
Mounting / Packaging 0603 0603; 0603
Resistance Range 113000 ohms 113000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.2100 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers