Thin Film Chip Resistor 0603 111K Ohm 0.1% 75V 1/10W SMD Product overview: TNPW0603111KBEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW0603111KBEEA can be used for catalog matching and distributor lookup.
111 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
111 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
111 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 52-TNPW0603111KBEEA | 541-TNPW0603111KBEEACT-ND |
| Product Name | SMD 75V 10W Resistor | Chip Resistor - Surface Mount |
| Technology / Construction | Thin Film | Thin Film (Chip) |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use | |
| Mounting / Packaging | 0603; 0603 |