Vishay Intertechnology, Inc. RES 110 OHM 1/10W 0.1% 0603 TNPW0603110RBEEA

Description
RES 110ohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 110ohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 110 OHM 1/10W 0.1% 0603 - TNPW0603110RBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 110 OHM 1/10W 0.1% 0603
TNPW0603110RBEEA
RES 110 OHM 1/10W 0.1% 0603 TNPW0603110RBEEA
RES 110ohm 1/10W 0.1% 0603

RES 110ohm 1/10W 0.1% 0603

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - TNPW0603110RBEEA
900520-TNPW0603110RBEEA
Chip Resistor - Surface Mount - TNPW0603110RBEEA 900520-TNPW0603110RBEEA
Manufacturer: Vishay Win Source Part Number: 900520-TNPW0603110RB EEA Series: TNPW e3 Operating Temperature Range: -55°C ~ 155°C Features: 110 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film Package: 0603 (1608 Metric) Package: Reel - TR Family Name: TNPW0603 Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 48 Weeks HTSUS: 8533.21.0030 Other Part Number: TNPW0603110RBEEA-ND, 541-TNPW0603110RBEEA TR, TNPW0603 110R 0.1% T9 ET1 E3, 541-TNPW0603110RBEEA DKR, 541-TNPW0603110RBEEA CT

Manufacturer: Vishay
Win Source Part Number: 900520-TNPW0603110RBEEA
Series: TNPW e3
Operating Temperature Range: -55°C ~ 155°C
Features: 110 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Package: 0603 (1608 Metric)
Package: Reel - TR
Family Name: TNPW0603
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 48 Weeks
HTSUS: 8533.21.0030
Other Part Number: TNPW0603110RBEEA-ND, 541-TNPW0603110RBEEATR, TNPW0603 110R 0.1% T9 ET1 E3, 541-TNPW0603110RBEEADKR, 541-TNPW0603110RBEEACT

Buy Now Datasheet
SMD 110 Ohm 10W Resistor - 52-TNPW0603110RBEEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 110 Ohm 10W Resistor
52-TNPW0603110RBEEA
SMD 110 Ohm 10W Resistor 52-TNPW0603110RBEEA
Res Thin Film 0603 110 Ohm 0.1% 1/10W ±25ppm/°C Molded SMD SMD Paper T/R Product overview: TNPW0603110RBEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 110 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 110 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW0603110RBEEA can be used for catalog matching and distributor lookup.

Res Thin Film 0603 110 Ohm 0.1% 1/10W ±25ppm/°C Molded SMD SMD Paper T/R Product overview: TNPW0603110RBEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 110 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 110 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW0603110RBEEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-TNPW0603110RBEEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0603110RBEEATR-ND
Chip Resistor - Surface Mount 541-TNPW0603110RBEEATR-ND
110 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

110 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW0603110RBEEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0603110RBEEADKR-ND
Chip Resistor - Surface Mount 541-TNPW0603110RBEEADKR-ND
110 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

110 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW0603110RBEEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0603110RBEEACT-ND
Chip Resistor - Surface Mount 541-TNPW0603110RBEEACT-ND
110 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

110 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res Thin Film 0603 110 Ohm 0.1% 1/10W ±25ppm/°C Molded SMD SMD Paper T/R - 873-TNPW0603110RBEEA - Utmel Electronic Limited
Hong Kong, China
Res Thin Film 0603 110 Ohm 0.1% 1/10W ±25ppm/°C Molded SMD SMD Paper T/R
873-TNPW0603110RBEEA
Res Thin Film 0603 110 Ohm 0.1% 1/10W ±25ppm/°C Molded SMD SMD Paper T/R 873-TNPW0603110RBEEA
Res Thin Film 0603 110 Ohm 0.1% 1/10W ±25ppm/°C Molded SMD SMD Paper T/R

Res Thin Film 0603 110 Ohm 0.1% 1/10W ±25ppm/°C Molded SMD SMD Paper T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number TNPW0603110RBEEA 900520-TNPW0603110RBEEA 52-TNPW0603110RBEEA 541-TNPW0603110RBEEATR-ND 873-TNPW0603110RBEEA
Product Name RES 110 OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount - TNPW0603110RBEEA SMD 110 Ohm 10W Resistor Chip Resistor - Surface Mount Res Thin Film 0603 110 Ohm 0.1% 1/10W ±25ppm/°C Molded SMD SMD Paper T/R
Mounting / Packaging 0603 0603; 0603 Surface Mount Technology (SMT / SMD)
Resistance Range 110 ohms 110 ohms 110 ohms 110 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.2100 watts 0.1000 watts
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip); Thin Film
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details